STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single STB19NM65N

Description
Win Source Part Number: 1278101-STB19NM65N Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ II Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 15.5A (Tc) Rds On (Max) @ Id, Vgs: 270mOhm @ 7.75A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 150W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Gate Charge (Qg) (Max) @ Vgs: 55 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1900 pF @ 50 V Vgs (Max): ±25V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-7001-6,1805-STB 19NM65NCT,497-7001-6 ,1805-STB19NM65NTR,4 97-7001-2,1805-STB19 NM65NDKR,-497-7001-2 ,497-7001-1,-497-700 1-1 Base Product Number: STB19N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1278101-STB19NM65N Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ II Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 15.5A (Tc) Rds On (Max) @ Id, Vgs: 270mOhm @ 7.75A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 150W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Gate Charge (Qg) (Max) @ Vgs: 55 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1900 pF @ 50 V Vgs (Max): ±25V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-7001-6,1805-STB 19NM65NCT,497-7001-6 ,1805-STB19NM65NTR,4 97-7001-2,1805-STB19 NM65NDKR,-497-7001-2 ,497-7001-1,-497-700 1-1 Base Product Number: STB19N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278101-STB19NM65N - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278101-STB19NM65N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278101-STB19NM65N
Win Source Part Number: 1278101-STB19NM65N Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ II Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 15.5A (Tc) Rds On (Max) @ Id, Vgs: 270mOhm @ 7.75A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 150W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Gate Charge (Qg) (Max) @ Vgs: 55 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1900 pF @ 50 V Vgs (Max): ±25V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-7001-6,1805-STB 19NM65NCT,497-7001-6 ,1805-STB19NM65NTR,4 97-7001-2,1805-STB19 NM65NDKR,-497-7001-2 ,497-7001-1,-497-700 1-1 Base Product Number: STB19N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278101-STB19NM65N
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: MDmesh™ II
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 15.5A (Tc)
Rds On (Max) @ Id, Vgs: 270mOhm @ 7.75A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 150W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
Gate Charge (Qg) (Max) @ Vgs: 55 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1900 pF @ 50 V
Vgs (Max): ±25V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-7001-6,1805-STB19NM65NCT,497-7001-6,1805-STB19NM65NTR,497-7001-2,1805-STB19NM65NDKR,-497-7001-2,497-7001-1,-497-7001-1
Base Product Number: STB19N
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
N-Channel 650V 15.5A MOSFET Transistor
278-STB19NM65N
N-Channel 650V 15.5A MOSFET Transistor 278-STB19NM65N
MOSFET N-Channel 650V 0.25 Ohms 15.5A Product overview: STB19NM65N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650V, 15.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 15.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB19NM65N can be used for catalog matching and distributor lookup.

MOSFET N-Channel 650V 0.25 Ohms 15.5A Product overview: STB19NM65N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650V, 15.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 15.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB19NM65N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-7001-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7001-2-ND
Single FETs, MOSFETs 497-7001-2-ND
N-Channel 650V 15.5A (Tc) 150W (Tc) Surface Mount D2PAK

N-Channel 650V 15.5A (Tc) 150W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB19NM65N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB19NM65N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB19NM65N
MOSFET N-CH 650V 15.5A D2PAK

MOSFET N-CH 650V 15.5A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1278101-STB19NM65N 278-STB19NM65N 497-7001-2-ND STB19NM65N
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 650V 15.5A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 62-0203PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB1167T - 906322-2SB1167T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details