STMicroelectronics, Inc. MOSFETs STB18NM80

Description
MOSFET N-Channel 800V 17A D2PAK
Request a Quote Datasheet
Description
MOSFET N-Channel 800V 17A D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7610392 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7610392
MOSFETs 7610392
MOSFET N-Channel 800V 17A D2PAK

MOSFET N-Channel 800V 17A D2PAK

Supplier's Site
MOSFETs - 7610392P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7610392P
MOSFETs 7610392P
MOSFET N-Channel 800V 17A D2PAK

MOSFET N-Channel 800V 17A D2PAK

Supplier's Site
MOSFETs - 1687535 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1687535
MOSFETs 1687535
MOSFET N-Channel 800V 17A D2PAK

MOSFET N-Channel 800V 17A D2PAK

Supplier's Site
Singapore, Singapore
800V 17A MOSFET Transistor
278-STB18NM80
800V 17A MOSFET Transistor 278-STB18NM80
800V N-CH MOSFET, 17A, 295mR Rds On, D2PAK Product overview: STB18NM80 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB18NM80 can be used for catalog matching and distributor lookup.

800V N-CH MOSFET, 17A, 295mR Rds On, D2PAK Product overview: STB18NM80 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB18NM80 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB18NM80 - 099237-STB18NM80 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB18NM80
099237-STB18NM80
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB18NM80 099237-STB18NM80
Manufacturer: STMicroelectronics Win Source Part Number: 099237-STB18NM80 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 190W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 70nC @ 10V Max Input Capacitance: 2070pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 295 mOhm @ 8.5A, 10V Alternative Parts (Cross-Reference): SPB17N80C3; FCB290N80; STB11NM80; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 099237-STB18NM80
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 190W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 17A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 70nC @ 10V
Max Input Capacitance: 2070pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 295 mOhm @ 8.5A, 10V
Alternative Parts (Cross-Reference): SPB17N80C3; FCB290N80; STB11NM80;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 497-10117-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10117-6-ND
Single FETs, MOSFETs 497-10117-6-ND
N-Channel 800V 17A (Tc) 190W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 800V 17A (Tc) 190W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-10117-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10117-1-ND
Single FETs, MOSFETs 497-10117-1-ND
N-Channel 800V 17A (Tc) 190W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 800V 17A (Tc) 190W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-10117-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10117-2-ND
Single FETs, MOSFETs 497-10117-2-ND
N-Channel 800V 17A (Tc) 190W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 800V 17A (Tc) 190W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - STB18NM80 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STB18NM80
Single FETs, MOSFETs STB18NM80
MOSFET N-CH 800V 17A D2PAK

MOSFET N-CH 800V 17A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 800 V MDMesh

MOSFET N-channel 800 V MDMesh

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB18NM80 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB18NM80
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB18NM80
MOSFET N-CH 800V 17A D2PAK

MOSFET N-CH 800V 17A D2PAK

Supplier's Site
Mosfet, N Channel, 800V, 17A, To-263; Channel Type Stmicroelectronics - 55R6910 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 800V, 17A, To-263; Channel Type Stmicroelectronics
55R6910
Mosfet, N Channel, 800V, 17A, To-263; Channel Type Stmicroelectronics 55R6910
MOSFET, N CHANNEL, 800V, 17A, TO-263; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:17A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N CHANNEL, 800V, 17A, TO-263; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:17A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 7610392 7610392P 278-STB18NM80 099237-STB18NM80 497-10117-6-ND STB18NM80 STB18NM80 STB18NM80 55R6910
Product Name MOSFETs MOSFETs 800V 17A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB18NM80 Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Channel, 800V, 17A, To-263; Channel Type Stmicroelectronics
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-263; D2pak (to-263) TO-263; TO-263 TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3; TO-263
Number of units in IC 1
PD 190000 milliwatts 190000 milliwatts 190000 milliwatts
Unlock Full Specs
to access all available technical data