STMicroelectronics, Inc. Single FETs, MOSFETs STB18N65M5

Description
N-Channel 650V 15A (Tc) 110W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 650V 15A (Tc) 110W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-13083-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13083-2-ND
Single FETs, MOSFETs 497-13083-2-ND
N-Channel 650V 15A (Tc) 110W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 650V 15A (Tc) 110W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-13083-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13083-1-ND
Single FETs, MOSFETs 497-13083-1-ND
N-Channel 650V 15A (Tc) 110W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 650V 15A (Tc) 110W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-13083-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13083-6-ND
Single FETs, MOSFETs 497-13083-6-ND
N-Channel 650V 15A (Tc) 110W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 650V 15A (Tc) 110W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
650V 15A MOSFET Transistor
278-STB18N65M5
650V 15A MOSFET Transistor 278-STB18N65M5
650V 15A N-CH MOSFET D2PAK, 198mR RdsOn Product overview: STB18N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB18N65M5 can be used for catalog matching and distributor lookup.

650V 15A N-CH MOSFET D2PAK, 198mR RdsOn Product overview: STB18N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB18N65M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB18N65M5 - 935234-STB18N65M5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB18N65M5
935234-STB18N65M5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB18N65M5 935234-STB18N65M5
Manufacturer: STMicroelectronics Win Source Part Number: 935234-STB18N65M5 Series: MDmesh™ V Operating Temperature Range: 150°C (TJ) Features: N-Channel 650 V 15A (Tc) 110W (Tc) Surface Mount D²PAK (TO-263) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: STB18 Categories: Discrete Semiconductor Products Case / Package: D2PAK (TO-263) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-13083-6, 497-13083-1, 497-13083-2, -497-13083-1, -497-13083-2

Manufacturer: STMicroelectronics
Win Source Part Number: 935234-STB18N65M5
Series: MDmesh™ V
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 650 V 15A (Tc) 110W (Tc) Surface Mount D²PAK (TO-263)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: STB18
Categories: Discrete Semiconductor Products
Case / Package: D2PAK (TO-263)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-13083-6, 497-13083-1, 497-13083-2, -497-13083-1, -497-13083-2

Buy Now Datasheet
Single FETs, MOSFETs - STB18N65M5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STB18N65M5
Single FETs, MOSFETs STB18N65M5
MOSFET N-CH 650V 15A D2PAK

MOSFET N-CH 650V 15A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 650V 0.198 Ohm 15 A MDmesh M5

MOSFET N-Ch 650V 0.198 Ohm 15 A MDmesh M5

Buy Now Datasheet
Mosfet, N-Ch, 650V, 15A, 110W, To-263; Transistor Polarity Stmicroelectronics - 07AH6946 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 15A, 110W, To-263; Transistor Polarity Stmicroelectronics
07AH6946
Mosfet, N-Ch, 650V, 15A, 110W, To-263; Transistor Polarity Stmicroelectronics 07AH6946
MOSFET, N-CH, 650V, 15A, 110W, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:15A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.198ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 650V, 15A, 110W, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:15A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.198ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB18N65M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB18N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB18N65M5
MOSFET N-CH 650V 15A D2PAK

MOSFET N-CH 650V 15A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-13083-2-ND 278-STB18N65M5 935234-STB18N65M5 STB18N65M5 STB18N65M5 07AH6946 STB18N65M5
Product Name Single FETs, MOSFETs 650V 15A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB18N65M5 Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 650V, 15A, 110W, To-263; Transistor Polarity Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK (TO-263) TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-3; TO-263; TO-252 (DPAK) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
PD 110000 milliwatts 110000 milliwatts
TJ -55 C (-67 F) 150 C (302 F) 150 C (302 F)
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data