600V 13A N-CH MOSFET D2PAK, 255mR Rds(on) Product overview: STB18N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB18N60M2 can be used for catalog matching and distributor lookup.
N-Channel 600V 13A (Tc) 110W (Tc) Surface Mount D2PAK
N-Channel 600V 13A (Tc) 110W (Tc) Surface Mount D2PAK
N-Channel 600V 13A (Tc) 110W (Tc) Surface Mount D2PAK
MOSFET N-Ch 600V 13A Mdmesh Plus D2PAK
MOSFET N-Ch 600V 13A Mdmesh Plus D2PAK
MOSFET N-Ch 600V 13A Mdmesh Plus D2PAK
MOSFET N-CH 600V 0.255Ohm 13A MDmesh M2
MOSFET N-CH 600V 13A D2PAK
MOSFET N-CH 600V 13A D2PAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-STB18N60M2 | 497-13933-2-ND | 7925707P | 7925707 | STB18N60M2 | STB18N60M2 | STB18N60M2 |
| Product Name | 600V 13A MOSFET Transistor | Single FETs, MOSFETs | MOSFETs | MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| PD | 110000 milliwatts | 110000 milliwatts | |||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263 | TO-263; D2pak (to-263) | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | Surface Mount | ||
| MOSFET Operating Mode | Enhancement |