N-Channel 800V 14A (Tc) 170W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 800V 14A (Tc) 170W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 800V 14A (Tc) 170W (Tc) Surface Mount D²PAK (TO-263)
N-channel 800 V, 0.29 Ohm typ., 14 A MDmesh K5 Power MOSFET in a D2PAK package Product overview: STB17N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 0.29 Ohm, 14 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 0.29 Ohm, 14 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB17N80K5 can be used for catalog matching and distributor lookup.
Win Source Part Number: 984967-STB17N80K5
Category: Discrete Semiconductor Products>Transistors
Series: MDmesh™ K5
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 800 V
Current - Continuous Drain (Id) @ 25°C: 14A (Tc)
Rds On (Max) @ Id, Vgs: 340mOhm @ 7A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 170W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK (TO-263)
Gate Charge (Qg) (Max) @ Vgs: 26 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 866 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: STB17N80K5-ND,497-19
Base Product Number: STB17
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFET N-CHANNEL 800V 14A D2PAK
MOSFET N-channel 800 V, 0.29 Ohm typ., 14 A MDmesh K5 Power MOSFET in a D2PAK package
MOSFET N-CHANNEL 800V 14A D2PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 497-19307-1-ND | 278-STB17N80K5 | 984967-STB17N80K5 | STB17N80K5 | STB17N80K5 | STB17N80K5 |
| Product Name | Single FETs, MOSFETs | N-Channel 800 V 0.29 Ohm 14 A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; SOT3 | 10V | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | ||
| PD | 170000 milliwatts | 170000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |