STMicroelectronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB16NK65Z STB16NK65Z

Description
Manufacturer: STMicroelectronics Win Source Part Number: 066276-STB16NK65Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 190W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I2PAK Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 13A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 89nC @ 10V Max Input Capacitance: 2750pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 500 mOhm @ 6.5A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 066276-STB16NK65Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 190W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I2PAK Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 13A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 89nC @ 10V Max Input Capacitance: 2750pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 500 mOhm @ 6.5A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB16NK65Z - 066276-STB16NK65Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB16NK65Z
066276-STB16NK65Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB16NK65Z 066276-STB16NK65Z
Manufacturer: STMicroelectronics Win Source Part Number: 066276-STB16NK65Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 190W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I2PAK Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 13A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 89nC @ 10V Max Input Capacitance: 2750pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 500 mOhm @ 6.5A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 066276-STB16NK65Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 190W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I2PAK
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 13A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 89nC @ 10V
Max Input Capacitance: 2750pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 500 mOhm @ 6.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
650V 13A MOSFET Transistor
285-STB16NK65Z
650V 13A MOSFET Transistor 285-STB16NK65Z
MOSFET N-CH 650V 13A I2SPAK Product overview: STB16NK65Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 13A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STB16NK65Z can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 13A I2SPAK Product overview: STB16NK65Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 13A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STB16NK65Z can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 066276-STB16NK65Z 285-STB16NK65Z
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB16NK65Z 650V 13A MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 650 volts
PD 190000 milliwatts 190000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD25310Q2 20-V P-Channel NexFET Power MOSFET, CSD25310Q2 - CSD25310Q2 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0239 ohms
View Details
9 suppliers
Dual N-Channel Matched MOSFET Pair - ALD1101BSAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers
MOSFETs - 1464775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Soic
View Details