N-Channel 60V 16A (Tc) 45W (Tc) Surface Mount D2PAK
N-Channel 60V 16A (Tc) 45W (Tc) Surface Mount D2PAK
N-Channel 60V 16A (Tc) 45W (Tc) Surface Mount D2PAK
Manufacturer: STMicroelectronics
Win Source Part Number: 099137-STB16NF06LT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Family Name: STB16NF06
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 16A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA (Min)
Max Gate Charge: 10nC @ 4.5V
Max Input Capacitance: 345pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 90 mOhm @ 8A, 10V
Alternative Parts (Cross-Reference): NDB4060L; IRFZ24NSTRLPBF; NTB18N06G;
Introduction Date: February 01, 2002
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
60V 16A N-CH MOSFET D2PAK 90mR Rds(on) Product overview: STB16NF06LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB16NF06LT4 can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 16A D2PAK
MOSFET N-CH 60V 16A D2PAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 497-4322-1-ND | 099137-STB16NF06LT4 | 278-STB16NF06LT4 | STB16NF06LT4 | STB16NF06LT4 | STB16NF06LT4 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB16NF06LT4 | 60V 16A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; SOT3; D2PAK | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | ||
| V(BR)DSS | 60 volts | 60 volts | ||||
| PD | 45000 milliwatts | 45000 milliwatts | 45000 milliwatts |