N-Channel 650V 12A (Tc) 90W (Tc) Surface Mount D²PAK (TO-263)
650V 12A N-CH MOSFET, D2PAK, 279mR Rds(on) Product overview: STB16N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB16N65M5 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1102767-STB16N65M5
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 90W (Tc)
Family Name: STB16N65M5
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 31nC @ 10V
Max Input Capacitance: 1250pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 299 mOhm @ 6A, 10V
Alternative Parts (Cross-Reference): IPB60R280C6XT; IPB65R380C6XT; AOB15S60;
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
MOSFET N-CH 650V 12A D2PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 497-11235-2-ND | 278-STB16N65M5 | 1102767-STB16N65M5 | STB16N65M5 |
| Product Name | Single FETs, MOSFETs | 650V 12A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB16N65M5 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; SOT3; D2PAK | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| PD | 90000 milliwatts | 90000 milliwatts |