STMicroelectronics, Inc. MOSFETs STB160N75F3

Description
MOSFET N-Channel 75V 120A D2PAK
Request a Quote Datasheet
Description
MOSFET N-Channel 75V 120A D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7609828P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7609828P
MOSFETs 7609828P
MOSFET N-Channel 75V 120A D2PAK

MOSFET N-Channel 75V 120A D2PAK

Supplier's Site
MOSFETs - 7609828 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7609828
MOSFETs 7609828
MOSFET N-Channel 75V 120A D2PAK

MOSFET N-Channel 75V 120A D2PAK

Supplier's Site
MOSFETs - 1687477 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1687477
MOSFETs 1687477
MOSFET N-Channel 75V 120A D2PAK

MOSFET N-Channel 75V 120A D2PAK

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB160N75F3 - 031069-STB160N75F3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB160N75F3
031069-STB160N75F3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB160N75F3 031069-STB160N75F3
Manufacturer: STMicroelectronics Win Source Part Number: 031069-STB160N75F3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 330W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 120A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 85nC @ 10V Max Input Capacitance: 6750pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4 mOhm @ 60A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 031069-STB160N75F3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 330W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 120A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 85nC @ 10V
Max Input Capacitance: 6750pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4 mOhm @ 60A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 497-7937-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7937-6-ND
Single FETs, MOSFETs 497-7937-6-ND
N-Channel 75V 120A (Tc) 330W (Tc) Surface Mount D2PAK

N-Channel 75V 120A (Tc) 330W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-7937-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7937-1-ND
Single FETs, MOSFETs 497-7937-1-ND
N-Channel 75V 120A (Tc) 330W (Tc) Surface Mount D2PAK

N-Channel 75V 120A (Tc) 330W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-7937-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7937-2-ND
Single FETs, MOSFETs 497-7937-2-ND
N-Channel 75V 120A (Tc) 330W (Tc) Surface Mount D2PAK

N-Channel 75V 120A (Tc) 330W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
75V 3.2mOhm 120A MOSFET Transistor
278-STB160N75F3
75V 3.2mOhm 120A MOSFET Transistor 278-STB160N75F3
N-Ch 75V 3.2mOhm 120A Power MOSFET D2PAK Product overview: STB160N75F3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 3.2mOhm, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 3.2mOhm, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB160N75F3 can be used for catalog matching and distributor lookup.

N-Ch 75V 3.2mOhm 120A Power MOSFET D2PAK Product overview: STB160N75F3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 3.2mOhm, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 3.2mOhm, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB160N75F3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB160N75F3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB160N75F3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB160N75F3
MOSFET N-CH 75V 120A D2PAK

MOSFET N-CH 75V 120A D2PAK

Supplier's Site
Single FETs, MOSFETs - STB160N75F3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STB160N75F3
Single FETs, MOSFETs STB160N75F3
MOSFET N-CH 75V 120A D2PAK

MOSFET N-CH 75V 120A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 75V 3.5mOhm N-Channel

MOSFET 75V 3.5mOhm N-Channel

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 7609828P 7609828 031069-STB160N75F3 497-7937-6-ND 278-STB160N75F3 STB160N75F3 STB160N75F3 STB160N75F3
Product Name MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB160N75F3 Single FETs, MOSFETs 75V 3.2mOhm 120A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263 TO-263; D2pak (to-263) TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
MOSFET Operating Mode Enhancement
Number of units in IC 1
V(BR)DSS 75 volts 75 volts
Unlock Full Specs
to access all available technical data