STMicroelectronics, Inc. Single FETs, MOSFETs STB15NM60N

Description
N-Channel 600V 14A (Tc) 125W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 600V 14A (Tc) 125W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-7935-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7935-2-ND
Single FETs, MOSFETs 497-7935-2-ND
N-Channel 600V 14A (Tc) 125W (Tc) Surface Mount D2PAK

N-Channel 600V 14A (Tc) 125W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1024990-STB15NM60N - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1024990-STB15NM60N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1024990-STB15NM60N
Win Source Part Number: 1024990-STB15NM60N Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ II Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 14A (Tc) Rds On (Max) @ Id, Vgs: 299mOhm @ 7A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 125W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1250 pF @ 50 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-7935-2,497-7935- 1,STB15NM60N-ND,497- 7935-6 Base Product Number: STB15N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1024990-STB15NM60N
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: MDmesh™ II
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 14A (Tc)
Rds On (Max) @ Id, Vgs: 299mOhm @ 7A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 125W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1250 pF @ 50 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-7935-2,497-7935-1,STB15NM60N-ND,497-7935-6
Base Product Number: STB15N
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB15NM60N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB15NM60N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB15NM60N
MOSFET N-CH 600V 14A D2PAK

MOSFET N-CH 600V 14A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-7935-2-ND 1024990-STB15NM60N STB15NM60N
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 50 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-10 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.8 dB
View Details
4 suppliers
N-Channel 75A 55V 0.0047ohm MOSFET Transistor - 278-AUIRF2805STRL - ERSAELECTRONICS PTE. LTD.
Specs
PD 200000 milliwatts
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details