STMicroelectronics, Inc. Single FETs, MOSFETs STB15NK50ZT4

Description
N-Channel 500V 14A (Tc) 160W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 500V 14A (Tc) 160W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - STB15NK50ZT4-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
STB15NK50ZT4-ND
Single FETs, MOSFETs STB15NK50ZT4-ND
N-Channel 500V 14A (Tc) 160W (Tc) Surface Mount D2PAK

N-Channel 500V 14A (Tc) 160W (Tc) Surface Mount D2PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB15NK50ZT4 - 1102766-STB15NK50ZT4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB15NK50ZT4
1102766-STB15NK50ZT4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB15NK50ZT4 1102766-STB15NK50ZT4
Manufacturer: STMicroelectronics Win Source Part Number: 1102766-STB15NK50ZT4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 160W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 14A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 106nC @ 10V Max Input Capacitance: 2260pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 340 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1102766-STB15NK50ZT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 160W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 14A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 106nC @ 10V
Max Input Capacitance: 2260pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 340 mOhm @ 7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
N-Channel 14A 500V 0.34ohm MOSFET Transistor
278-STB15NK50ZT4
N-Channel 14A 500V 0.34ohm MOSFET Transistor 278-STB15NK50ZT4
14A, 500V, 0.34ohm, N-CHANNEL, Si, POWER, MOSFET, D2PAK-3 Product overview: STB15NK50ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 14A, 500V, 0.34ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 14A, 500V, 0.34ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB15NK50ZT4 can be used for catalog matching and distributor lookup.

14A, 500V, 0.34ohm, N-CHANNEL, Si, POWER, MOSFET, D2PAK-3 Product overview: STB15NK50ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 14A, 500V, 0.34ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 14A, 500V, 0.34ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB15NK50ZT4 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB15NK50ZT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB15NK50ZT4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB15NK50ZT4
MOSFET N-CH 500V 14A D2PAK

MOSFET N-CH 500V 14A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number STB15NK50ZT4-ND 1102766-STB15NK50ZT4 278-STB15NK50ZT4 STB15NK50ZT4
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB15NK50ZT4 N-Channel 14A 500V 0.34ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
V(BR)DSS 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
MOSFETs - 2238457P - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-252 (DPAK); TO-252
View Details
8 suppliers