STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB155N3LH6 STB155N3LH6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1102765-STB155N3LH6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 80nC @ 5V Max Input Capacitance: 3800pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3 mOhm @ 40A, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1102765-STB155N3LH6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 80nC @ 5V Max Input Capacitance: 3800pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3 mOhm @ 40A, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB155N3LH6 - 1102765-STB155N3LH6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB155N3LH6
1102765-STB155N3LH6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB155N3LH6 1102765-STB155N3LH6
Manufacturer: STMicroelectronics Win Source Part Number: 1102765-STB155N3LH6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 80nC @ 5V Max Input Capacitance: 3800pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3 mOhm @ 40A, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1102765-STB155N3LH6
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 80nC @ 5V
Max Input Capacitance: 3800pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3 mOhm @ 40A, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
30V 80A MOSFET Transistor
278-STB155N3LH6
30V 80A MOSFET Transistor 278-STB155N3LH6
N-Ch MOSFET, 30V, 80A, 3mR, D2PAK, Power Product overview: STB155N3LH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB155N3LH6 can be used for catalog matching and distributor lookup.

N-Ch MOSFET, 30V, 80A, 3mR, D2PAK, Power Product overview: STB155N3LH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB155N3LH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-11323-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-11323-2-ND
Single FETs, MOSFETs 497-11323-2-ND
N-Channel 30V 80A (Tc) 110W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 30V 80A (Tc) 110W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Mosfet, N Ch, 30V, 80A, To-263; Channel Type Stmicroelectronics - 47T9192 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 30V, 80A, To-263; Channel Type Stmicroelectronics
47T9192
Mosfet, N Ch, 30V, 80A, To-263; Channel Type Stmicroelectronics 47T9192
MOSFET, N CH, 30V, 80A, TO-263; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:80A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V; Product Range:-RoHS Compliant: Yes

MOSFET, N CH, 30V, 80A, TO-263; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:80A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V; Product Range:-RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 30V 0.0024 Ohm, 80 A, D2PAK

MOSFET N-channel 30V 0.0024 Ohm, 80 A, D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB155N3LH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB155N3LH6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB155N3LH6
MOSFET N-CH 30V 80A D2PAK

MOSFET N-CH 30V 80A D2PAK

Supplier's Site
Single FETs, MOSFETs - STB155N3LH6 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STB155N3LH6
Single FETs, MOSFETs STB155N3LH6
MOSFET N-CH 30V 80A D2PAK

MOSFET N-CH 30V 80A D2PAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1102765-STB155N3LH6 278-STB155N3LH6 497-11323-2-ND 47T9192 STB155N3LH6 STB155N3LH6 STB155N3LH6
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB155N3LH6 30V 80A MOSFET Transistor Single FETs, MOSFETs Mosfet, N Ch, 30V, 80A, To-263; Channel Type Stmicroelectronics MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts
PD 110000 milliwatts 110000 milliwatts 110000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details
FET, MOSFET Arrays - AUIRF7304Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers