Manufacturer: STMicroelectronics
Win Source Part Number: 760445-STB14NM65N
Series: MDmesh II
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 12A (Tc)
Part Status: Obsolete(EOL)
Family Name: STB14NM65N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: D2PAK
Channel Type Type: N
Drain Source Voltage: 650V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 45nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1300pF @ 50V
Vgs (Maximum): ±25V
Power Dissipation (Maximum): 125W (Tc)
Rds On (Maximum) @ Id, Vgs: 380 mOhm @ 6A, 10V
Alternative Parts (Cross-Reference): R6020ANJTL; IPB65R310CFDAXT; IPB65R310CFDAATMA1;
Introduction Date: February 15, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
N-Channel 650V 12A (Tc) 125W (Tc) Surface Mount D2PAK
12A, 650V, 0.38ohm, N-CHANNEL, Si, POWER, MOSFET, TO-263AB, ROHS COMPLIANT, TO-263, D2PAK-3 Product overview: STB14NM65N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 12A, 650V, 0.38ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12A, 650V, 0.38ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB14NM65N can be used for catalog matching and distributor lookup.
MOSFET N-CH 650V 12A D2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 760445-STB14NM65N | 497-7000-2-ND | 278-STB14NM65N | STB14NM65N |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB14NM65N | Single FETs, MOSFETs | N-Channel 12A 650V 0.38ohm MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 125000 milliwatts | 125000 milliwatts |