STMicroelectronics, Inc. 500V 12A MOSFET Transistor STB14NM50N

Description
500V 12A N-CH MOSFET D2PAK, 320mR Rds(on) Product overview: STB14NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB14NM50N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500V 12A N-CH MOSFET D2PAK, 320mR Rds(on) Product overview: STB14NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB14NM50N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 12A MOSFET Transistor
278-STB14NM50N
500V 12A MOSFET Transistor 278-STB14NM50N
500V 12A N-CH MOSFET D2PAK, 320mR Rds(on) Product overview: STB14NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB14NM50N can be used for catalog matching and distributor lookup.

500V 12A N-CH MOSFET D2PAK, 320mR Rds(on) Product overview: STB14NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB14NM50N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB14NM50N - 031067-STB14NM50N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB14NM50N
031067-STB14NM50N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB14NM50N 031067-STB14NM50N
Manufacturer: STMicroelectronics Win Source Part Number: 031067-STB14NM50N Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 90W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 4V @ 100μA Max Gate Charge: 27nC @ 10V Max Input Capacitance: 816pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 320 mOhm @ 6A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031067-STB14NM50N
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 90W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 4V @ 100μA
Max Gate Charge: 27nC @ 10V
Max Input Capacitance: 816pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 320 mOhm @ 6A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 497-10644-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10644-2-ND
Single FETs, MOSFETs 497-10644-2-ND
N-Channel 500V 12A (Tc) 90W (Tc) Surface Mount D2PAK

N-Channel 500V 12A (Tc) 90W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-10644-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10644-1-ND
Single FETs, MOSFETs 497-10644-1-ND
N-Channel 500V 12A (Tc) 90W (Tc) Surface Mount D2PAK

N-Channel 500V 12A (Tc) 90W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-10644-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10644-6-ND
Single FETs, MOSFETs 497-10644-6-ND
N-Channel 500V 12A (Tc) 90W (Tc) Surface Mount D2PAK

N-Channel 500V 12A (Tc) 90W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 500V 0.246 ohm 12 A MDmesh II

MOSFET N-Ch 500V 0.246 ohm 12 A MDmesh II

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB14NM50N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB14NM50N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB14NM50N
MOSFET N-CH 500V 12A D2PAK

MOSFET N-CH 500V 12A D2PAK

Supplier's Site
Mosfet, N Ch, 500V, 12A, To-263; Channel Type Stmicroelectronics - 90R9200 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 500V, 12A, To-263; Channel Type Stmicroelectronics
90R9200
Mosfet, N Ch, 500V, 12A, To-263; Channel Type Stmicroelectronics 90R9200
MOSFET, N CH, 500V, 12A, TO-263; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N CH, 500V, 12A, TO-263; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STB14NM50N 031067-STB14NM50N 497-10644-2-ND STB14NM50N STB14NM50N 90R9200
Product Name 500V 12A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB14NM50N Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Ch, 500V, 12A, To-263; Channel Type Stmicroelectronics
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 90000 milliwatts 90000 milliwatts
TJ -55 C (-67 F) 150 C (302 F)
V(BR)DSS 500 volts
Unlock Full Specs
to access all available technical data