600V N-CH MOSFET, 13.5A, 500mR RdsOn, D2PAK Product overview: STB14NK60ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 13.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB14NK60ZT4 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 031066-STB14NK60ZT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 160W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 13.5A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 75nC @ 10V
Max Input Capacitance: 2220pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 500 mOhm @ 6A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
N-Channel 600V 13.5A (Tc) 160W (Tc) Surface Mount D2PAK
N-Channel 600V 13.5A (Tc) 160W (Tc) Surface Mount D2PAK
N-Channel 600V 13.5A (Tc) 160W (Tc) Surface Mount D2PAK
MOSFET N-CH 600V 13.5A D2PAK
MOSFET N-Ch 600 Volt 13.5 A Zener SuperMESH
MOSFET N-CH 600V 13.5A D2PAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-STB14NK60ZT4 | 031066-STB14NK60ZT4 | 497-7933-1-ND | STB14NK60ZT4 | STB14NK60ZT4 | STB14NK60ZT4 |
| Product Name | 600V 13.5A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB14NK60ZT4 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||
| PD | 160000 milliwatts | 160000 milliwatts | 160000 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| V(BR)DSS | 600 volts | 600 volts |