Manufacturer: STMicroelectronics
Win Source Part Number: 1102763-STB141NF55
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 142nC @ 10V
Max Input Capacitance: 5300pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8 mOhm @ 40A, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
N-channel 55 V, 0.0065 Ohm typ. 80 A STripFET(TM) II Power MOSFET in TO-220 package Product overview: STB141NF55 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 55 V, 0.0065 Ohm, 80 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55 V, 0.0065 Ohm, 80 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB141NF55 can be used for catalog matching and distributor lookup.
N-Channel 55V 80A (Tc) 300W (Tc) Surface Mount D2PAK
MOSFET N-CH 55V 80A D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1102763-STB141NF55 | 278-STB141NF55 | STB141NF55-ND | STB141NF55 | STB141NF55 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB141NF55 | N-Channel 55 V 0.0065 Ohm 80 A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 55 volts | ||||
| PD | 300000 milliwatts | 300000 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) |