STMicroelectronics, Inc. Single FETs, MOSFETs STB13NM60N

Description
N-Channel 600V 11A (Tc) 90W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 600V 11A (Tc) 90W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-STB13NM60NTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STB13NM60NTR-ND
Single FETs, MOSFETs 497-STB13NM60NTR-ND
N-Channel 600V 11A (Tc) 90W (Tc) Surface Mount D2PAK

N-Channel 600V 11A (Tc) 90W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-STB13NM60NDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STB13NM60NDKR-ND
Single FETs, MOSFETs 497-STB13NM60NDKR-ND
N-Channel 600V 11A (Tc) 90W (Tc) Surface Mount D2PAK

N-Channel 600V 11A (Tc) 90W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-STB13NM60NCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STB13NM60NCT-ND
Single FETs, MOSFETs 497-STB13NM60NCT-ND
N-Channel 600V 11A (Tc) 90W (Tc) Surface Mount D2PAK

N-Channel 600V 11A (Tc) 90W (Tc) Surface Mount D2PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB13NM60N - 112687-STB13NM60N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB13NM60N
112687-STB13NM60N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB13NM60N 112687-STB13NM60N
Manufacturer: STMicroelectronics Win Source Part Number: 112687-STB13NM60N Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 90W (Tc) Family Name: STB13NM60N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 30nC @ 10V Max Input Capacitance: 790pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 360 mOhm @ 5.5A, 10V Alternative Parts (Cross-Reference): IPB60R385CPATMA1; IPB65R420CFD; IPB60R385CPXT; IPB65R420CFDXT; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 112687-STB13NM60N
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 90W (Tc)
Family Name: STB13NM60N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 11A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 790pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 360 mOhm @ 5.5A, 10V
Alternative Parts (Cross-Reference): IPB60R385CPATMA1; IPB65R420CFD; IPB60R385CPXT; IPB65R420CFDXT;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 600V 11A MOSFET Transistor
278-STB13NM60N
SMD 600V 11A MOSFET Transistor 278-STB13NM60N
600V 11A N-CH Power MOSFET, D2PAK, Surface Mount Product overview: STB13NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 600V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB13NM60N can be used for catalog matching and distributor lookup.

600V 11A N-CH Power MOSFET, D2PAK, Surface Mount Product overview: STB13NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 600V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB13NM60N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB13NM60N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB13NM60N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB13NM60N
MOSFET N-CH 600V 11A D2PAK

MOSFET N-CH 600V 11A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET POWER MOSFET N-CH

MOSFET POWER MOSFET N-CH

Buy Now Datasheet
Mosfet, N Ch, 600V, 11A, To-263; Channel Type Stmicroelectronics - 71R6969 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 600V, 11A, To-263; Channel Type Stmicroelectronics
71R6969
Mosfet, N Ch, 600V, 11A, To-263; Channel Type Stmicroelectronics 71R6969
MOSFET, N CH, 600V, 11A, TO-263; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:11A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N CH, 600V, 11A, TO-263; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:11A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-STB13NM60NTR-ND 112687-STB13NM60N 278-STB13NM60N STB13NM60N STB13NM60N 71R6969
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB13NM60N SMD 600V 11A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N Ch, 600V, 11A, To-263; Channel Type Stmicroelectronics
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3; TO-263
V(BR)DSS 600 volts 600 volts
PD 90000 milliwatts 90000 milliwatts
Unlock Full Specs
to access all available technical data