STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB13N60M2 STB13N60M2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260595-STB13N60M2 Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260595-STB13N60M2 Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB13N60M2 - 1260595-STB13N60M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB13N60M2
1260595-STB13N60M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB13N60M2 1260595-STB13N60M2
Manufacturer: STMicroelectronics Win Source Part Number: 1260595-STB13N60M2 Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1260595-STB13N60M2
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
SMD 600V 11A MOSFET Transistor
278-STB13N60M2
SMD 600V 11A MOSFET Transistor 278-STB13N60M2
600V N-CH MOSFET, 11A, 380mR, D2PAK, Surface Mount Product overview: STB13N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 600V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB13N60M2 can be used for catalog matching and distributor lookup.

600V N-CH MOSFET, 11A, 380mR, D2PAK, Surface Mount Product overview: STB13N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 600V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB13N60M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-13828-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13828-1-ND
Single FETs, MOSFETs 497-13828-1-ND
N-Channel 600V 11A (Tc) 110W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 11A (Tc) 110W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-13828-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13828-6-ND
Single FETs, MOSFETs 497-13828-6-ND
N-Channel 600V 11A (Tc) 110W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 11A (Tc) 110W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-13828-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13828-2-ND
Single FETs, MOSFETs 497-13828-2-ND
N-Channel 600V 11A (Tc) 110W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 11A (Tc) 110W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB13N60M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB13N60M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB13N60M2
MOSFET N-CH 600V 11A D2PAK

MOSFET N-CH 600V 11A D2PAK

Supplier's Site
Mosfet, N-Ch, 600V, 11A, 110W, To-263; Transistor Polarity Stmicroelectronics - 07AH6943 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 11A, 110W, To-263; Transistor Polarity Stmicroelectronics
07AH6943
Mosfet, N-Ch, 600V, 11A, 110W, To-263; Transistor Polarity Stmicroelectronics 07AH6943
MOSFET, N-CH, 600V, 11A, 110W, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:11A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.35ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 11A, 110W, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:11A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.35ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - STB13N60M2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STB13N60M2
Single FETs, MOSFETs STB13N60M2
MOSFET N-CH 600V 11A D2PAK

MOSFET N-CH 600V 11A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 600V 0.35Ohm 11A Mdmesh M2

MOSFET N-CH 600V 0.35Ohm 11A Mdmesh M2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1260595-STB13N60M2 278-STB13N60M2 497-13828-1-ND STB13N60M2 07AH6943 STB13N60M2 STB13N60M2
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB13N60M2 SMD 600V 11A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 600V, 11A, 110W, To-263; Transistor Polarity Stmicroelectronics Single FETs, MOSFETs MOSFET
Package Type SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3; TO-263; TO-252 (DPAK) TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 110000 milliwatts 110000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data