STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single STB130NS04ZBT4

Description
Win Source Part Number: 1278014-STB130NS04ZB T4 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MESH OVERLAY™ Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 33 V Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Rds On (Max) @ Id, Vgs: 9mOhm @ 40A, 10V Vgs(th) (Max) @ Id: 4V @ 1mA Power Dissipation (Max): 300W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Gate Charge (Qg) (Max) @ Vgs: 80 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2700 pF @ 25 V Vgs (Max): Clamped Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STB130 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1278014-STB130NS04ZB T4 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MESH OVERLAY™ Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 33 V Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Rds On (Max) @ Id, Vgs: 9mOhm @ 40A, 10V Vgs(th) (Max) @ Id: 4V @ 1mA Power Dissipation (Max): 300W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Gate Charge (Qg) (Max) @ Vgs: 80 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2700 pF @ 25 V Vgs (Max): Clamped Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STB130 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278014-STB130NS04ZBT4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278014-STB130NS04ZBT4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278014-STB130NS04ZBT4
Win Source Part Number: 1278014-STB130NS04ZB T4 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MESH OVERLAY™ Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 33 V Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Rds On (Max) @ Id, Vgs: 9mOhm @ 40A, 10V Vgs(th) (Max) @ Id: 4V @ 1mA Power Dissipation (Max): 300W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Gate Charge (Qg) (Max) @ Vgs: 80 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2700 pF @ 25 V Vgs (Max): Clamped Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STB130 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278014-STB130NS04ZBT4
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: MESH OVERLAY™
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 33 V
Current - Continuous Drain (Id) @ 25°C: 80A (Tc)
Rds On (Max) @ Id, Vgs: 9mOhm @ 40A, 10V
Vgs(th) (Max) @ Id: 4V @ 1mA
Power Dissipation (Max): 300W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
Gate Charge (Qg) (Max) @ Vgs: 80 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2700 pF @ 25 V
Vgs (Max): Clamped
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STB130
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - STB130NS04ZBT4-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
STB130NS04ZBT4-ND
Single FETs, MOSFETs STB130NS04ZBT4-ND
N-Channel 33V 80A (Tc) 300W (Tc) Surface Mount D2PAK

N-Channel 33V 80A (Tc) 300W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB130NS04ZBT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB130NS04ZBT4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB130NS04ZBT4
MOSFET N-CH 33V 80A D2PAK

MOSFET N-CH 33V 80A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number 1278014-STB130NS04ZBT4 STB130NS04ZBT4-ND STB130NS04ZBT4
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRF2804STRL7P - ODG (Origin Data Global)
Specs
Polarity N-Channel; N-Channel
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 40 volts
View Details
5 suppliers