Manufacturer: STMicroelectronics
Win Source Part Number: 1260594-STB13007DT4
Packaging: Reel
Mounting Style: SMD
Transistor Type: NPN
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Current - Collector (Ic) (Maximum): 8A
Voltage - Collector Emitter Breakdown (Maximum): 400V
Current - Collector Cutoff (Maximum): 100μA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Family Part Number: STB13007
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 3V at 1A, 5A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 8 at 5A, 5V
Maximum Power: 80W
NPN BJT Transistor, 400V VCEO, 8A IC, 80W PD, D2PAK Product overview: STB13007DT4 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A, 80W. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 8A, 80W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STB13007DT4 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 400V 8A 80W Surface Mount D²PAK
Bipolar (BJT) Transistor NPN 400V 8A 80W Surface Mount D²PAK
Bipolar (BJT) Transistor NPN 400V 8A 80W Surface Mount D²PAK
TRANS NPN 400V 8A D2PAK
BIPOLAR TRANSISTOR, NPN, 400V, TO-263, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:8A; Power Dissipation:80W; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, NPN, 400 V, 80 W, 8 A, 18 RoHS Compliant: Yes
Bipolar Transistors - BJT NPN power transistor
TRANS NPN 400V 8A D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1260594-STB13007DT4 | 276-STB13007DT4 | 497-5726-2-ND | STB13007DT4 | 57P0548 | 06X0848 | STB13007DT4 | STB13007DT4 |
| Product Name | Electronic Wholesale - STB13007DT4 | 400V 8A 80W Bipolar Transistor | Single Bipolar Transistors | Single Bipolar Transistors | Bipolar Transistor, Npn, 400V, To-263, Full Reel; Transistor Polarity Stmicroelectronics | Bipolar (Bjt) Single Transistor, Npn, 400 V, 80 W, 8 A, 18 Rohs Compliant Stmicroelectronics | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | NPN; NPN | NPN | NPN | ||
| Package Type | TO-263; SOT3 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-3; TO-263 | TO-3 | |||
| Packing Method | Tape Reel; Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| TJ | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) | |||||
| Power Gain | 8 dB |