Manufacturer: STMicroelectronics
Win Source Part Number: 066273-STB13005-1
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: I2PAK
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 1V @ 1A, 4A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 8 @ 2A, 5V
Maximum Power Dissipation: 75W
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
4A, 400V, NPN, Si, POWER TRANSISTOR, TO-262AA, ROHS COMPLIANT, TO-262, I2PAK- 3 Product overview: STB13005-1 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 400V. Search-friendly keywords include transistor, BJT, switching, amplification, 4A, 400V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STB13005-1 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 400V 4A 75W Through Hole I2PAK (TO-262)
TRANS NPN 400V 4A I2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 066273-STB13005-1 | 276-STB13005-1 | 497-12533-5-ND | STB13005-1 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - STB13005-1 | 4A 400V Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | |
| Package Type | SOT3; I2PAK | TO-262-3 Long Leads, I2PAK, TO-262AA | ||
| IC(max) | 4000 milliamps | 4000 milliamps | ||
| VCEO | 400 volts | 400 volts |