STMicroelectronics, Inc. N-Channel 10A 600V 0.41ohm MOSFET Transistor STB12NM60N

Description
10A, 600V, 0.41ohm, N-CHANNEL, Si, POWER, MOSFET, ROHS COMPLIANT, D2PAK-3 Product overview: STB12NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 10A, 600V, 0.41ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10A, 600V, 0.41ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB12NM60N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10A, 600V, 0.41ohm, N-CHANNEL, Si, POWER, MOSFET, ROHS COMPLIANT, D2PAK-3 Product overview: STB12NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 10A, 600V, 0.41ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10A, 600V, 0.41ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB12NM60N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 10A 600V 0.41ohm MOSFET Transistor
278-STB12NM60N
N-Channel 10A 600V 0.41ohm MOSFET Transistor 278-STB12NM60N
10A, 600V, 0.41ohm, N-CHANNEL, Si, POWER, MOSFET, ROHS COMPLIANT, D2PAK-3 Product overview: STB12NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 10A, 600V, 0.41ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10A, 600V, 0.41ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB12NM60N can be used for catalog matching and distributor lookup.

10A, 600V, 0.41ohm, N-CHANNEL, Si, POWER, MOSFET, ROHS COMPLIANT, D2PAK-3 Product overview: STB12NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 10A, 600V, 0.41ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10A, 600V, 0.41ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB12NM60N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB12NM60N - 010624-STB12NM60N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB12NM60N
010624-STB12NM60N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB12NM60N 010624-STB12NM60N
Manufacturer: STMicroelectronics Win Source Part Number: 010624-STB12NM60N Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 90W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 30.5nC @ 10V Max Input Capacitance: 960pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 410 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 010624-STB12NM60N
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 90W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 30.5nC @ 10V
Max Input Capacitance: 960pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 410 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 497-7931-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7931-2-ND
Single FETs, MOSFETs 497-7931-2-ND
N-Channel 600V 10A (Tc) 90W (Tc) Surface Mount D2PAK

N-Channel 600V 10A (Tc) 90W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB12NM60N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB12NM60N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB12NM60N
MOSFET N-CH 600V 10A D2PAK

MOSFET N-CH 600V 10A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-STB12NM60N 010624-STB12NM60N 497-7931-2-ND STB12NM60N
Product Name N-Channel 10A 600V 0.41ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB12NM60N Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 90000 milliwatts 90000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120040K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
75V 106A MOSFET Transistor - 278-AUIRF3808S - ERSAELECTRONICS PTE. LTD.
Specs
PD 200000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
6 suppliers