STMicroelectronics, Inc. Single FETs, MOSFETs STB120NF10T4

Description
N-Channel 100V 110A (Tc) 312W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 100V 110A (Tc) 312W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-2452-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-2452-1-ND
Single FETs, MOSFETs 497-2452-1-ND
N-Channel 100V 110A (Tc) 312W (Tc) Surface Mount D2PAK

N-Channel 100V 110A (Tc) 312W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-2452-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-2452-2-ND
Single FETs, MOSFETs 497-2452-2-ND
N-Channel 100V 110A (Tc) 312W (Tc) Surface Mount D2PAK

N-Channel 100V 110A (Tc) 312W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-2452-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-2452-6-ND
Single FETs, MOSFETs 497-2452-6-ND
N-Channel 100V 110A (Tc) 312W (Tc) Surface Mount D2PAK

N-Channel 100V 110A (Tc) 312W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
100V 110A MOSFET Transistor
278-STB120NF10T4
100V 110A MOSFET Transistor 278-STB120NF10T4
100V 10.5mR N-CH MOSFET D2PAK 110A Product overview: STB120NF10T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB120NF10T4 can be used for catalog matching and distributor lookup.

100V 10.5mR N-CH MOSFET D2PAK 110A Product overview: STB120NF10T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB120NF10T4 can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 6875065 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875065
MOSFETs 6875065
MOSFET N-Ch 100V 110A UltraFET II D2PAK

MOSFET N-Ch 100V 110A UltraFET II D2PAK

Supplier's Site
MOSFETs - 9206569 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9206569
MOSFETs 9206569
MOSFET N-Ch 100V 110A UltraFET II D2PAK

MOSFET N-Ch 100V 110A UltraFET II D2PAK

Supplier's Site
MOSFETs - 6875065P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875065P
MOSFETs 6875065P
MOSFET N-Ch 100V 110A UltraFET II D2PAK

MOSFET N-Ch 100V 110A UltraFET II D2PAK

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB120NF10T4 - 031061-STB120NF10T4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB120NF10T4
031061-STB120NF10T4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB120NF10T4 031061-STB120NF10T4
Manufacturer: STMicroelectronics Win Source Part Number: 031061-STB120NF10T4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 312W (Tc) Family Name: STB120NF10 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 110A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 233nC @ 10V Max Input Capacitance: 5200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10.5 mOhm @ 60A, 10V Alternative Parts (Cross-Reference): AUIRFS4610; HUFA75645S3S-NL; HUFA75645S3ST-NL; AUIRFS4610STRL; IXTA180N10T; RJ1P12BBDTLL; STB120NF10T4; STB120NF10; Introduction Date: May 14, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 031061-STB120NF10T4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 312W (Tc)
Family Name: STB120NF10
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 110A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 233nC @ 10V
Max Input Capacitance: 5200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10.5 mOhm @ 60A, 10V
Alternative Parts (Cross-Reference): AUIRFS4610; HUFA75645S3S-NL; HUFA75645S3ST-NL; AUIRFS4610STRL; IXTA180N10T; RJ1P12BBDTLL; STB120NF10T4; STB120NF10;
Introduction Date: May 14, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
N Channel Mosfet, 100V, 110A D2-Pak; Channel Type Stmicroelectronics - 89K1539 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, 110A D2-Pak; Channel Type Stmicroelectronics
89K1539
N Channel Mosfet, 100V, 110A D2-Pak; Channel Type Stmicroelectronics 89K1539
N CHANNEL MOSFET, 100V, 110A D2-PAK; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:110A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

N CHANNEL MOSFET, 100V, 110A D2-PAK; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:110A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 100 Volt 120Amp

MOSFET N-Ch 100 Volt 120Amp

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB120NF10T4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB120NF10T4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB120NF10T4
MOSFET N-CH 100V 110A D2PAK

MOSFET N-CH 100V 110A D2PAK

Supplier's Site
Single FETs, MOSFETs - STB120NF10T4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STB120NF10T4
Single FETs, MOSFETs STB120NF10T4
MOSFET N-CH 100V 110A D2PAK

MOSFET N-CH 100V 110A D2PAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-2452-1-ND 278-STB120NF10T4 6875065 6875065P 031061-STB120NF10T4 89K1539 STB120NF10T4 STB120NF10T4 STB120NF10T4
Product Name Single FETs, MOSFETs 100V 110A MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB120NF10T4 N Channel Mosfet, 100V, 110A D2-Pak; Channel Type Stmicroelectronics MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; D2pak (to-263) TO-263; TO-263 TO-263; SOT3; D2PAK TO-3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
PD 312000 milliwatts 312000 milliwatts 312000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data