STMicroelectronics, Inc. Single FETs, MOSFETs STB120N4LF6

Description
N-Channel 40V 80A (Tc) 110W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 40V 80A (Tc) 110W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-11096-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-11096-6-ND
Single FETs, MOSFETs 497-11096-6-ND
N-Channel 40V 80A (Tc) 110W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 40V 80A (Tc) 110W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-11096-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-11096-1-ND
Single FETs, MOSFETs 497-11096-1-ND
N-Channel 40V 80A (Tc) 110W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 40V 80A (Tc) 110W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-11096-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-11096-2-ND
Single FETs, MOSFETs 497-11096-2-ND
N-Channel 40V 80A (Tc) 110W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 40V 80A (Tc) 110W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB120N4LF6 - 1102760-STB120N4LF6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB120N4LF6
1102760-STB120N4LF6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB120N4LF6 1102760-STB120N4LF6
Manufacturer: STMicroelectronics Win Source Part Number: 1102760-STB120N4LF6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Family Name: STB120N4LF6 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 80nC @ 10V Max Input Capacitance: 4300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4 mOhm @ 40A, 10V Alternative Parts (Cross-Reference): IPB039N04LGATMA1; IPB039N04LGXT; IPB039N04L G; IPB80N04S4L04XT; Introduction Date: December 14, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1102760-STB120N4LF6
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Family Name: STB120N4LF6
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 80nC @ 10V
Max Input Capacitance: 4300pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4 mOhm @ 40A, 10V
Alternative Parts (Cross-Reference): IPB039N04LGATMA1; IPB039N04LGXT; IPB039N04L G; IPB80N04S4L04XT;
Introduction Date: December 14, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
40V 80A MOSFET Transistor
278-STB120N4LF6
40V 80A MOSFET Transistor 278-STB120N4LF6
N-Ch 40V 80A 4mR D2PAK Power MOSFET Product overview: STB120N4LF6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB120N4LF6 can be used for catalog matching and distributor lookup.

N-Ch 40V 80A 4mR D2PAK Power MOSFET Product overview: STB120N4LF6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB120N4LF6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N Ch, 40V, 80A, To-263; Channel Type Stmicroelectronics - 39T7097 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 40V, 80A, To-263; Channel Type Stmicroelectronics
39T7097
Mosfet, N Ch, 40V, 80A, To-263; Channel Type Stmicroelectronics 39T7097
MOSFET, N CH, 40V, 80A, TO-263; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:80A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V; Product Range:-RoHS Compliant: Yes

MOSFET, N CH, 40V, 80A, TO-263; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:80A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V; Product Range:-RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB120N4LF6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB120N4LF6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB120N4LF6
MOSFET N-CH 40V 80A D2PAK

MOSFET N-CH 40V 80A D2PAK

Supplier's Site
Single FETs, MOSFETs - STB120N4LF6 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STB120N4LF6
Single FETs, MOSFETs STB120N4LF6
MOSFET N-CH 40V 80A D2PAK

MOSFET N-CH 40V 80A D2PAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-11096-6-ND 1102760-STB120N4LF6 278-STB120N4LF6 39T7097 STB120N4LF6 STB120N4LF6
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB120N4LF6 40V 80A MOSFET Transistor Mosfet, N Ch, 40V, 80A, To-263; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK TO-3; TO-263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
V(BR)DSS 40 volts 40 volts
PD 110000 milliwatts 110000 milliwatts 110000 milliwatts
Unlock Full Specs
to access all available technical data