Manufacturer: STMicroelectronics
Win Source Part Number: 111957-STB11NM60FDT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 160W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 11A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 40nC @ 10V
Max Input Capacitance: 900pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 450 mOhm @ 5.5A, 10V
Alternative Parts (Cross-Reference): FCB11N60FTM; IPB60R30C6; STB11NM60FDT4; STB11NM60FD;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
N-Channel 600V 11A (Tc) 160W (Tc) Surface Mount D2PAK
600V 11A N-CH MOSFET, 450mR Rds On, D2PAK Product overview: STB11NM60FDT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB11NM60FDT4 can be used for catalog matching and distributor lookup.
MOSFET N-CH 600V 11A D2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 111957-STB11NM60FDT4 | 497-3511-2-ND | 278-STB11NM60FDT4 | STB11NM60FDT4 | STB11NM60FDT4 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB11NM60FDT4 | Single FETs, MOSFETs | 600V 11A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 600 volts | ||||
| PD | 160000 milliwatts | 160000 milliwatts |