STMicroelectronics, Inc. Single FETs, MOSFETs STB11NK50ZT4

Description
N-Channel 500V 10A (Tc) 125W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 500V 10A (Tc) 125W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-2451-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-2451-2-ND
Single FETs, MOSFETs 497-2451-2-ND
N-Channel 500V 10A (Tc) 125W (Tc) Surface Mount D2PAK

N-Channel 500V 10A (Tc) 125W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-2451-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-2451-1-ND
Single FETs, MOSFETs 497-2451-1-ND
N-Channel 500V 10A (Tc) 125W (Tc) Surface Mount D2PAK

N-Channel 500V 10A (Tc) 125W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-2451-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-2451-6-ND
Single FETs, MOSFETs 497-2451-6-ND
N-Channel 500V 10A (Tc) 125W (Tc) Surface Mount D2PAK

N-Channel 500V 10A (Tc) 125W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
500V 10A 0.48 Ohm MOSFET Transistor
278-STB11NK50ZT4
500V 10A 0.48 Ohm MOSFET Transistor 278-STB11NK50ZT4
500V 10A N-CH MOSFET D2PAK, 0.48 Ohm Rds(on) Product overview: STB11NK50ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 10A, 0.48 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 10A, 0.48 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB11NK50ZT4 can be used for catalog matching and distributor lookup.

500V 10A N-CH MOSFET D2PAK, 0.48 Ohm Rds(on) Product overview: STB11NK50ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 10A, 0.48 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 10A, 0.48 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB11NK50ZT4 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB11NK50ZT4 - 031059-STB11NK50ZT4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB11NK50ZT4
031059-STB11NK50ZT4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB11NK50ZT4 031059-STB11NK50ZT4
Manufacturer: STMicroelectronics Win Source Part Number: 031059-STB11NK50ZT4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 68nC @ 10V Max Input Capacitance: 1390pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 520 mOhm @ 4.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031059-STB11NK50ZT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 68nC @ 10V
Max Input Capacitance: 1390pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 520 mOhm @ 4.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - STB11NK50ZT4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STB11NK50ZT4
Single FETs, MOSFETs STB11NK50ZT4
MOSFET N-CH 500V 10A D2PAK

MOSFET N-CH 500V 10A D2PAK

Supplier's Site Datasheet
Mosfet, N Channel, 500V, 10A, D2Pak; Channel Type Stmicroelectronics - 33R1096 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 500V, 10A, D2Pak; Channel Type Stmicroelectronics
33R1096
Mosfet, N Channel, 500V, 10A, D2Pak; Channel Type Stmicroelectronics 33R1096
MOSFET, N CHANNEL, 500V, 10A, D2PAK; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:4.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

MOSFET, N CHANNEL, 500V, 10A, D2PAK; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:4.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 500 Volt 10 Amp Zener SuperMESH

MOSFET N-Ch 500 Volt 10 Amp Zener SuperMESH

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB11NK50ZT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB11NK50ZT4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB11NK50ZT4
MOSFET N-CH 500V 10A D2PAK

MOSFET N-CH 500V 10A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-2451-2-ND 278-STB11NK50ZT4 031059-STB11NK50ZT4 STB11NK50ZT4 33R1096 STB11NK50ZT4 STB11NK50ZT4
Product Name Single FETs, MOSFETs 500V 10A 0.48 Ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB11NK50ZT4 Single FETs, MOSFETs Mosfet, N Channel, 500V, 10A, D2Pak; Channel Type Stmicroelectronics MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-3 Surface Mount
PD 125000 milliwatts 125000 milliwatts 125000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data