STMicroelectronics, Inc. Single FETs, MOSFETs STB11NK40ZT4

Description
N-Channel 400V 9A (Tc) 110W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 400V 9A (Tc) 110W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-7930-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7930-2-ND
Single FETs, MOSFETs 497-7930-2-ND
N-Channel 400V 9A (Tc) 110W (Tc) Surface Mount D2PAK

N-Channel 400V 9A (Tc) 110W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-7930-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7930-1-ND
Single FETs, MOSFETs 497-7930-1-ND
N-Channel 400V 9A (Tc) 110W (Tc) Surface Mount D2PAK

N-Channel 400V 9A (Tc) 110W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-7930-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7930-6-ND
Single FETs, MOSFETs 497-7930-6-ND
N-Channel 400V 9A (Tc) 110W (Tc) Surface Mount D2PAK

N-Channel 400V 9A (Tc) 110W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
400V 9A MOSFET Transistor
278-STB11NK40ZT4
400V 9A MOSFET Transistor 278-STB11NK40ZT4
400V 9A N-CH MOSFET D2PAK 550mR RdsOn Product overview: STB11NK40ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB11NK40ZT4 can be used for catalog matching and distributor lookup.

400V 9A N-CH MOSFET D2PAK 550mR RdsOn Product overview: STB11NK40ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB11NK40ZT4 can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 151427 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151427
MOSFETs 151427
400V N-channel MOSFET for power swit

400V N-channel MOSFET for power swit

Supplier's Site
MOSFETs - 151428P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151428P
MOSFETs 151428P
400V N-channel MOSFET for power swit

400V N-channel MOSFET for power swit

Supplier's Site
MOSFETs - 151428 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151428
MOSFETs 151428
400V N-channel MOSFET for power swit

400V N-channel MOSFET for power swit

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB11NK40ZT4 - 031058-STB11NK40ZT4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB11NK40ZT4
031058-STB11NK40ZT4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB11NK40ZT4 031058-STB11NK40ZT4
Manufacturer: STMicroelectronics Win Source Part Number: 031058-STB11NK40ZT4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Family Name: STB11NK40 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 9A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 32nC @ 10V Max Input Capacitance: 930pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 550 mOhm @ 4.5A, 10V Alternative Parts (Cross-Reference): PHB10N40E; 2SK2949(SM,Q); 2SK2949(SM); RF1S740AST; Introduction Date: July 11, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 031058-STB11NK40ZT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Family Name: STB11NK40
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 9A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 32nC @ 10V
Max Input Capacitance: 930pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 550 mOhm @ 4.5A, 10V
Alternative Parts (Cross-Reference): PHB10N40E; 2SK2949(SM,Q); 2SK2949(SM); RF1S740AST;
Introduction Date: July 11, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mosfet, N Channel, 400V, 9A, D2Pak; Channel Type Stmicroelectronics - 33R1095 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 400V, 9A, D2Pak; Channel Type Stmicroelectronics
33R1095
Mosfet, N Channel, 400V, 9A, D2Pak; Channel Type Stmicroelectronics 33R1095
MOSFET, N CHANNEL, 400V, 9A, D2PAK; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:4.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

MOSFET, N CHANNEL, 400V, 9A, D2PAK; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:4.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB11NK40ZT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB11NK40ZT4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB11NK40ZT4
MOSFET N-CH 400V 9A D2PAK

MOSFET N-CH 400V 9A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 400 Volt 9 Amp Zener SuperMESH

MOSFET N-Ch 400 Volt 9 Amp Zener SuperMESH

Buy Now Datasheet
Single FETs, MOSFETs - STB11NK40ZT4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STB11NK40ZT4
Single FETs, MOSFETs STB11NK40ZT4
MOSFET N-CH 400V 9A D2PAK

MOSFET N-CH 400V 9A D2PAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-7930-2-ND 278-STB11NK40ZT4 151427 031058-STB11NK40ZT4 33R1095 STB11NK40ZT4 STB11NK40ZT4 STB11NK40ZT4
Product Name Single FETs, MOSFETs 400V 9A MOSFET Transistor MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB11NK40ZT4 Mosfet, N Channel, 400V, 9A, D2Pak; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263 TO-263; SOT3; D2PAK TO-3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
PD 110000 milliwatts 110000 milliwatts 110000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1112257 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.2 dB
View Details
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
Single FETs, MOSFETs - 94-3250TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric MQ
View Details
2 suppliers