STMicroelectronics, Inc. Single FETs, MOSFETs STB10NK60Z-1

Description
N-Channel 600V 10A (Tc) 115W (Tc) Through Hole I2PAK
Request a Quote Datasheet
Description
N-Channel 600V 10A (Tc) 115W (Tc) Through Hole I2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - STB10NK60Z-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
STB10NK60Z-1-ND
Single FETs, MOSFETs STB10NK60Z-1-ND
N-Channel 600V 10A (Tc) 115W (Tc) Through Hole I2PAK

N-Channel 600V 10A (Tc) 115W (Tc) Through Hole I2PAK

Buy Now Datasheet
Singapore, Singapore
600V 10A 0.75 Ohm MOSFET Transistor
278-STB10NK60Z-1
600V 10A 0.75 Ohm MOSFET Transistor 278-STB10NK60Z-1
600V 10A N-CH MOSFET, 0.75 Ohm, TO-262, SuperMESH Product overview: STB10NK60Z-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A, 0.75 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10A, 0.75 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB10NK60Z-1 can be used for catalog matching and distributor lookup.

600V 10A N-CH MOSFET, 0.75 Ohm, TO-262, SuperMESH Product overview: STB10NK60Z-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A, 0.75 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10A, 0.75 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB10NK60Z-1 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB10NK60Z-1 - 037056-STB10NK60Z-1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB10NK60Z-1
037056-STB10NK60Z-1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB10NK60Z-1 037056-STB10NK60Z-1
Manufacturer: STMicroelectronics Win Source Part Number: 037056-STB10NK60Z-1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 115W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I2PAK Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 70nC @ 10V Max Input Capacitance: 1370pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 750 mOhm @ 4.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 037056-STB10NK60Z-1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 115W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I2PAK
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 70nC @ 10V
Max Input Capacitance: 1370pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 750 mOhm @ 4.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB10NK60Z-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB10NK60Z-1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB10NK60Z-1
MOSFET N-CH 600V 10A I2PAK

MOSFET N-CH 600V 10A I2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 600 Volt 10 Amp Zener SuperMESH

MOSFET N-Ch 600 Volt 10 Amp Zener SuperMESH

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number STB10NK60Z-1-ND 278-STB10NK60Z-1 037056-STB10NK60Z-1 STB10NK60Z-1 STB10NK60Z-1
Product Name Single FETs, MOSFETs 600V 10A 0.75 Ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB10NK60Z-1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA SOT3; I2PAK TO-262-3 Long Leads, I2PAK, TO-262AA
PD 115000 milliwatts 115000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 7 Watt Discrete Power GaN on SiC HEMT - TGF2952 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 20.4 dB
View Details
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - AUIRF1405ZS-7TRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers