STMicroelectronics, Inc. Single FETs, MOSFETs STB10N95K5

Description
N-Channel 950V 8A (Tc) 130W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 950V 8A (Tc) 130W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-14971-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14971-6-ND
Single FETs, MOSFETs 497-14971-6-ND
N-Channel 950V 8A (Tc) 130W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 950V 8A (Tc) 130W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-14971-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14971-2-ND
Single FETs, MOSFETs 497-14971-2-ND
N-Channel 950V 8A (Tc) 130W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 950V 8A (Tc) 130W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-14971-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14971-1-ND
Single FETs, MOSFETs 497-14971-1-ND
N-Channel 950V 8A (Tc) 130W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 950V 8A (Tc) 130W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB10N95K5 - 852974-STB10N95K5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB10N95K5
852974-STB10N95K5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB10N95K5 852974-STB10N95K5
Manufacturer: STMicroelectronics Win Source Part Number: 852974-STB10N95K5 Series: SuperMESH5™ Features: 950 V Package: Reel - TR Family Name: STB10 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-14971-1, 497-14971-2, 497-14971-6

Manufacturer: STMicroelectronics
Win Source Part Number: 852974-STB10N95K5
Series: SuperMESH5™
Features: 950 V
Package: Reel - TR
Family Name: STB10
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-14971-1, 497-14971-2, 497-14971-6

Buy Now Datasheet
Singapore, Singapore
N-Channel 950 V 0.65 Ohm 8 A MOSFET Transistor
278-STB10N95K5
N-Channel 950 V 0.65 Ohm 8 A MOSFET Transistor 278-STB10N95K5
N-channel 950 V, 0.65 Ohm typ., 8 A MDmesh K5 Power MOSFET in a D2PAK package Product overview: STB10N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 950 V, 0.65 Ohm, 8 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950 V, 0.65 Ohm, 8 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB10N95K5 can be used for catalog matching and distributor lookup.

N-channel 950 V, 0.65 Ohm typ., 8 A MDmesh K5 Power MOSFET in a D2PAK package Product overview: STB10N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 950 V, 0.65 Ohm, 8 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950 V, 0.65 Ohm, 8 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB10N95K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 950V, 8A, To-263 Rohs Compliant Stmicroelectronics - 47AK6915 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 950V, 8A, To-263 Rohs Compliant Stmicroelectronics
47AK6915
Mosfet, N-Ch, 950V, 8A, To-263 Rohs Compliant Stmicroelectronics 47AK6915
MOSFET, N-CH, 950V, 8A, TO-263 ROHS COMPLIANT: YES

MOSFET, N-CH, 950V, 8A, TO-263 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 950 V, 0.65 Ohm typ., 8 A MDmesh K5 Power MOSFET in D2PAK package

MOSFET N-channel 950 V, 0.65 Ohm typ., 8 A MDmesh K5 Power MOSFET in D2PAK package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB10N95K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB10N95K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB10N95K5
MOSFET N-CH 950V 8A D2PAK

MOSFET N-CH 950V 8A D2PAK

Supplier's Site
Single FETs, MOSFETs - STB10N95K5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STB10N95K5
Single FETs, MOSFETs STB10N95K5
MOSFET N-CH 950V 8A D2PAK

MOSFET N-CH 950V 8A D2PAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-14971-6-ND 852974-STB10N95K5 278-STB10N95K5 47AK6915 STB10N95K5 STB10N95K5 STB10N95K5
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB10N95K5 N-Channel 950 V 0.65 Ohm 8 A MOSFET Transistor Mosfet, N-Ch, 950V, 8A, To-263 Rohs Compliant Stmicroelectronics MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB SOT3 TO-3; TO-263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data