STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB10N60M2 STB10N60M2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1021327-STB10N60M2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 85W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 7.5A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 13.5nC @ 10V Max Input Capacitance: 400pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 600 mOhm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1021327-STB10N60M2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 85W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 7.5A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 13.5nC @ 10V Max Input Capacitance: 400pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 600 mOhm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB10N60M2 - 1021327-STB10N60M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB10N60M2
1021327-STB10N60M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB10N60M2 1021327-STB10N60M2
Manufacturer: STMicroelectronics Win Source Part Number: 1021327-STB10N60M2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 85W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 7.5A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 13.5nC @ 10V Max Input Capacitance: 400pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 600 mOhm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1021327-STB10N60M2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 85W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 7.5A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 13.5nC @ 10V
Max Input Capacitance: 400pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 600 mOhm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 497-STB10N60M2DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STB10N60M2DKR-ND
Single FETs, MOSFETs 497-STB10N60M2DKR-ND
N-Channel 600V 7.5A (Tc) 85W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 7.5A (Tc) 85W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-STB10N60M2CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STB10N60M2CT-ND
Single FETs, MOSFETs 497-STB10N60M2CT-ND
N-Channel 600V 7.5A (Tc) 85W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 7.5A (Tc) 85W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-STB10N60M2TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STB10N60M2TR-ND
Single FETs, MOSFETs 497-STB10N60M2TR-ND
N-Channel 600V 7.5A (Tc) 85W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 7.5A (Tc) 85W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
600V 7.5A MOSFET Transistor
278-STB10N60M2
600V 7.5A MOSFET Transistor 278-STB10N60M2
600V 7.5A N-CH MOSFET D2PAK 600mR Product overview: STB10N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB10N60M2 can be used for catalog matching and distributor lookup.

600V 7.5A N-CH MOSFET D2PAK 600mR Product overview: STB10N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB10N60M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 600V 0.55 Ohm typ. 7.5A

MOSFET N-Ch 600V 0.55 Ohm typ. 7.5A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB10N60M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB10N60M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB10N60M2
MOSFET N-CH 600V 7.5A D2PAK

MOSFET N-CH 600V 7.5A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1021327-STB10N60M2 497-STB10N60M2DKR-ND 278-STB10N60M2 STB10N60M2 STB10N60M2
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB10N60M2 Single FETs, MOSFETs 600V 7.5A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 600 volts
PD 85000 milliwatts 85000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor - QPD0060 - Qorvo
Specs
Transistor Technology / Material DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor
Package Type DFN
Power Gain 25 dB
View Details
Single FETs, MOSFETs - 448-AUIRF540ZSTRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
7 suppliers