STMicroelectronics, Inc. Single FETs, MOSFETs STB100NF04T4

Description
N-Channel 40V 120A (Tc) 300W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 40V 120A (Tc) 300W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-5951-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-5951-6-ND
Single FETs, MOSFETs 497-5951-6-ND
N-Channel 40V 120A (Tc) 300W (Tc) Surface Mount D2PAK

N-Channel 40V 120A (Tc) 300W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-5951-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-5951-2-ND
Single FETs, MOSFETs 497-5951-2-ND
N-Channel 40V 120A (Tc) 300W (Tc) Surface Mount D2PAK

N-Channel 40V 120A (Tc) 300W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-5951-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-5951-1-ND
Single FETs, MOSFETs 497-5951-1-ND
N-Channel 40V 120A (Tc) 300W (Tc) Surface Mount D2PAK

N-Channel 40V 120A (Tc) 300W (Tc) Surface Mount D2PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB100NF04T4 - 1260576-STB100NF04T4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB100NF04T4
1260576-STB100NF04T4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB100NF04T4 1260576-STB100NF04T4
Manufacturer: STMicroelectronics Win Source Part Number: 1260576-STB100NF04T4 Series: STripFET II Packaging: Reel - TR Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 120A (Tc) Family Name: STB100NF04 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.st.com Manufacturer Package: D2PAK Channel Type Type: N Drain Source Voltage: 40V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 150nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 5100pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 300W (Tc) Rds On (Maximum) @ Id, Vgs: 4.6 mOhm @ 50A, 10V Alternative Parts (Cross-Reference): SUM110N04-04-E3; SUB75N04-05L; SUB75N04-05L-E3; Introduction Date: February 07, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1260576-STB100NF04T4
Series: STripFET II
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 120A (Tc)
Family Name: STB100NF04
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.st.com
Manufacturer Package: D2PAK
Channel Type Type: N
Drain Source Voltage: 40V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 150nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 5100pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 300W (Tc)
Rds On (Maximum) @ Id, Vgs: 4.6 mOhm @ 50A, 10V
Alternative Parts (Cross-Reference): SUM110N04-04-E3; SUB75N04-05L; SUB75N04-05L-E3;
Introduction Date: February 07, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Not Applicable
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
40V 120A MOSFET Transistor
278-STB100NF04T4
40V 120A MOSFET Transistor 278-STB100NF04T4
N-Ch MOSFET 40V 120A 4.6mR D2PAK Product overview: STB100NF04T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB100NF04T4 can be used for catalog matching and distributor lookup.

N-Ch MOSFET 40V 120A 4.6mR D2PAK Product overview: STB100NF04T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB100NF04T4 can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 6875093 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875093
MOSFETs 6875093
MOSFET N-Ch 40V 120A UltraFET II D2PAK

MOSFET N-Ch 40V 120A UltraFET II D2PAK

Supplier's Site
MOSFETs - 6875093P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875093P
MOSFETs 6875093P
MOSFET N-Ch 40V 120A UltraFET II D2PAK

MOSFET N-Ch 40V 120A UltraFET II D2PAK

Supplier's Site
MOSFETs - 1686679 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1686679
MOSFETs 1686679
MOSFET N-Ch 40V 120A UltraFET II D2PAK

MOSFET N-Ch 40V 120A UltraFET II D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 40 Volt 120 Amp

MOSFET N-Ch 40 Volt 120 Amp

Buy Now Datasheet
Mosfet Transistor, N Channel, 120 A, 40 V, 0.0043 Ohm, 10 V, 2 V Rohs Compliant Stmicroelectronics - 34X2876 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 120 A, 40 V, 0.0043 Ohm, 10 V, 2 V Rohs Compliant Stmicroelectronics
34X2876
Mosfet Transistor, N Channel, 120 A, 40 V, 0.0043 Ohm, 10 V, 2 V Rohs Compliant Stmicroelectronics 34X2876
MOSFET Transistor, N Channel, 120 A, 40 V, 0.0043 ohm, 10 V, 2 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 120 A, 40 V, 0.0043 ohm, 10 V, 2 V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB100NF04T4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB100NF04T4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB100NF04T4
MOSFET N-CH 40V 120A D2PAK

MOSFET N-CH 40V 120A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-5951-6-ND 1260576-STB100NF04T4 278-STB100NF04T4 6875093 6875093P STB100NF04T4 34X2876 STB100NF04T4
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB100NF04T4 40V 120A MOSFET Transistor MOSFETs MOSFETs MOSFET Mosfet Transistor, N Channel, 120 A, 40 V, 0.0043 Ohm, 10 V, 2 V Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3 TO-263; D2pak (to-263) TO-263; TO-263 TO-3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
PD 300000 milliwatts
Unlock Full Specs
to access all available technical data