STMicroelectronics, Inc. 30V 100A MOSFET Transistor STB100NF03L-03T4

Description
N-CH 30V 100A 3.2mR Power MOSFET D2PAK Product overview: STB100NF03L-03T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB100NF03L-03T4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CH 30V 100A 3.2mR Power MOSFET D2PAK Product overview: STB100NF03L-03T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB100NF03L-03T4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 100A MOSFET Transistor
278-STB100NF03L-03T4
30V 100A MOSFET Transistor 278-STB100NF03L-03T4
N-CH 30V 100A 3.2mR Power MOSFET D2PAK Product overview: STB100NF03L-03T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB100NF03L-03T4 can be used for catalog matching and distributor lookup.

N-CH 30V 100A 3.2mR Power MOSFET D2PAK Product overview: STB100NF03L-03T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB100NF03L-03T4 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB100NF03L-03T4 - 031057-STB100NF03L-03T4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB100NF03L-03T4
031057-STB100NF03L-03T4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB100NF03L-03T4 031057-STB100NF03L-03T4
Manufacturer: STMicroelectronics Win Source Part Number: 031057-STB100NF03L-0 3T4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Family Name: STB100NF03L-03 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 88nC @ 5V Max Input Capacitance: 6200pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 3.2 mOhm @ 50A, 10V Alternative Parts (Cross-Reference): SPB100N03S2L-03; SPB100N03S2L03GXT ; IPB03N03LB; IPB03N03LBGXT; Introduction Date: February 14, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: STMicroelectronics
Win Source Part Number: 031057-STB100NF03L-03T4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Family Name: STB100NF03L-03
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 100A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 88nC @ 5V
Max Input Capacitance: 6200pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 3.2 mOhm @ 50A, 10V
Alternative Parts (Cross-Reference): SPB100N03S2L-03; SPB100N03S2L03GXT ; IPB03N03LB; IPB03N03LBGXT;
Introduction Date: February 14, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB100NF03L-03T4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB100NF03L-03T4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB100NF03L-03T4
MOSFET N-CH 30V 100A D2PAK

MOSFET N-CH 30V 100A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STB100NF03L-03T4 031057-STB100NF03L-03T4 STB100NF03L-03T4
Product Name 30V 100A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB100NF03L-03T4 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
PD 300000 milliwatts 300000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKB15N65DH5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080K3S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tube; Tube
View Details
2 suppliers