N-Channel 30V 100A (Tc) 300W (Tc) Through Hole I2PAK
N-channel 30 V, 0.0026 Ohm typ., 100 A StripFET(TM) II Power MOSFET in a D2PAK package Product overview: STB100NF03L-03-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V, 0.0026 Ohm, 100 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 0.0026 Ohm, 100 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB100NF03L-03-1
MOSFET N-CH 30V 100A I2PAK
MOSFET N-CH 30V 100A I2PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 497-15805-5-ND | 278-STB100NF03L-03-1 | STB100NF03L-03-1 | STB100NF03L-03-1 |
| Product Name | Single FETs, MOSFETs | N-Channel 30 V 0.0026 Ohm 100 A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |
| Package Type | TO-262-3 Long Leads, I2PAK, TO-262AA | TO-262-3 Long Leads, I²Pak, TO-262AA | TO-262-3 Long Leads, I2PAK, TO-262AA | |
| PD | 300000 milliwatts | 300000 milliwatts | ||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |