STMicroelectronics, Inc. Single FETs, MOSFETs STB100N6F7

Description
N-Channel 60V 100A (Tc) 125W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 60V 100A (Tc) 125W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-15894-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15894-1-ND
Single FETs, MOSFETs 497-15894-1-ND
N-Channel 60V 100A (Tc) 125W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 60V 100A (Tc) 125W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-15894-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15894-2-ND
Single FETs, MOSFETs 497-15894-2-ND
N-Channel 60V 100A (Tc) 125W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 60V 100A (Tc) 125W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-15894-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15894-6-ND
Single FETs, MOSFETs 497-15894-6-ND
N-Channel 60V 100A (Tc) 125W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 60V 100A (Tc) 125W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
N-Channel 60 V 4.7 mOhm 100 A MOSFET Transistor
278-STB100N6F7
N-Channel 60 V 4.7 mOhm 100 A MOSFET Transistor 278-STB100N6F7
N-channel 60 V, 4.7 mOhm typ., 100 A STripFET F7 Power MOSFET in a D2PAK package Product overview: STB100N6F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 4.7 mOhm, 100 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 4.7 mOhm, 100 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB100N6F7 can be used for catalog matching and distributor lookup.

N-channel 60 V, 4.7 mOhm typ., 100 A STripFET F7 Power MOSFET in a D2PAK package Product overview: STB100N6F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 4.7 mOhm, 100 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 4.7 mOhm, 100 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB100N6F7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 9064668P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9064668P
MOSFETs 9064668P
MOSFET N-Ch 60V100A STripFET F7 D2PAK

MOSFET N-Ch 60V100A STripFET F7 D2PAK

Supplier's Site
MOSFETs - 9064668 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9064668
MOSFETs 9064668
MOSFET N-Ch 60V100A STripFET F7 D2PAK

MOSFET N-Ch 60V100A STripFET F7 D2PAK

Supplier's Site
MOSFETs - 1658231 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1658231
MOSFETs 1658231
MOSFET N-Ch 60V100A STripFET F7 D2PAK

MOSFET N-Ch 60V100A STripFET F7 D2PAK

Supplier's Site
FETs - Single - STB100N6F7 - 811885-STB100N6F7 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STB100N6F7
811885-STB100N6F7
FETs - Single - STB100N6F7 811885-STB100N6F7
Manufacturer: STMicroelectronics Win Source Part Number: 811885-STB100N6F7 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60V Supplier Device Package: D2PAK Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 125W (Tc) Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 5.6mOhm at 50A, 10V Gate Charge (Qg) (Maximum) at Vgs: 30nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 1980pF at 25V Current - Continuous Drain (Id) at 25°C: 100A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Part Number Series: STB100N Maximum Vgs: ±20V

Manufacturer: STMicroelectronics
Win Source Part Number: 811885-STB100N6F7
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60V
Supplier Device Package: D2PAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 125W (Tc)
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 5.6mOhm at 50A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 30nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 1980pF at 25V
Current - Continuous Drain (Id) at 25°C: 100A (Tc)
Vgs(th) (Maximum) at Id: 4V at 250μA
Part Number Series: STB100N
Maximum Vgs: ±20V

Buy Now Datasheet
Single FETs, MOSFETs - STB100N6F7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STB100N6F7
Single FETs, MOSFETs STB100N6F7
MOSFET N-CH 60V 100A D2PAK

MOSFET N-CH 60V 100A D2PAK

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB100N6F7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB100N6F7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB100N6F7
MOSFET N-CH 60V 100A D2PAK

MOSFET N-CH 60V 100A D2PAK

Supplier's Site
Mosfet, N-Ch, 60V, 100A, 125W, To-263; Transistor Polarity Stmicroelectronics - 07AH6942 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 100A, 125W, To-263; Transistor Polarity Stmicroelectronics
07AH6942
Mosfet, N-Ch, 60V, 100A, 125W, To-263; Transistor Polarity Stmicroelectronics 07AH6942
MOSFET, N-CH, 60V, 100A, 125W, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0047ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 60V, 100A, 125W, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0047ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 60 V, 4.7 mOhm typ., 100 A STripFET F7 Power MOSFET in a D2PAK package

MOSFET N-channel 60 V, 4.7 mOhm typ., 100 A STripFET F7 Power MOSFET in a D2PAK package

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-15894-1-ND 278-STB100N6F7 9064668P 9064668 811885-STB100N6F7 STB100N6F7 STB100N6F7 07AH6942 STB100N6F7
Product Name Single FETs, MOSFETs N-Channel 60 V 4.7 mOhm 100 A MOSFET Transistor MOSFETs MOSFETs FETs - Single - STB100N6F7 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 100A, 125W, To-263; Transistor Polarity Stmicroelectronics MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263 TO-263; D2pak (to-263) TO-263; SOT3 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3; TO-263; TO-252 (DPAK)
MOSFET Operating Mode Enhancement
Number of units in IC 1
PD 125000 milliwatts 125000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065040K4S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-247; TO-247-4
Packing Method Tube; Tube
View Details
3 suppliers
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF6218STRL - 010510-AUIRF6218STRL - Win Source Electronics
Specs
Polarity P-Channel; P-Channel
V(BR)DSS 150 volts
PD 250000 milliwatts
View Details
5 suppliers