STMicroelectronics, Inc. Bipolar RF Transistors START499ETR

Description
RF Transistor NPN 4.5V 600mA 1.9GHz 600mW Surface Mount SOT-343
Request a Quote Datasheet
Description
RF Transistor NPN 4.5V 600mA 1.9GHz 600mW Surface Mount SOT-343
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - 497-8293-2-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
497-8293-2-ND
Bipolar RF Transistors 497-8293-2-ND
RF Transistor NPN 4.5V 600mA 1.9GHz 600mW Surface Mount SOT-343

RF Transistor NPN 4.5V 600mA 1.9GHz 600mW Surface Mount SOT-343

Buy Now Datasheet
Singapore, Singapore
42GHz 600mA 600mW Bipolar Transistor
283-START499ETR
42GHz 600mA 600mW Bipolar Transistor 283-START499ETR
NPN RF Transistor, 42GHz, SOT-343, 600mA, 600mW, 150°C Product overview: START499ETR from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 42GHz, 600mA, 600mW. Search-friendly keywords include transistor, BJT, switching, amplification, 42GHz, 600mA, 600mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-START499ETR can be used for catalog matching and distributor lookup.

NPN RF Transistor, 42GHz, SOT-343, 600mA, 600mW, 150°C Product overview: START499ETR from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 42GHz, 600mA, 600mW. Search-friendly keywords include transistor, BJT, switching, amplification, 42GHz, 600mA, 600mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-START499ETR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - START499ETR - 935224-START499ETR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - START499ETR
935224-START499ETR
TRANSISTORS - RF Transistors (BJT) - START499ETR 935224-START499ETR
Manufacturer: STMicroelectronics Win Source Part Number: 935224-START499ETR Operating Temperature Range: 150°C (TJ) Features: RF Transistor NPN 4.5V 600mA 1.9GHz 600mW Surface Mount SOT-343 Package: Reel - TR Package: SC-82A, SOT-343 Mounting: Surface Mount Part Status: Obsolete Family Name: START499 Categories: Discrete Semiconductor Products Case / Package: SOT-343 ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Other Part Number: 497-8293, START449ETR, 497-8293-6, 497-8293-ND, 497-8293-1, -497-8293-6, -497-8293-1, 497-8293-2, -497-8293-2

Manufacturer: STMicroelectronics
Win Source Part Number: 935224-START499ETR
Operating Temperature Range: 150°C (TJ)
Features: RF Transistor NPN 4.5V 600mA 1.9GHz 600mW Surface Mount SOT-343
Package: Reel - TR
Package: SC-82A, SOT-343
Mounting: Surface Mount
Part Status: Obsolete
Family Name: START499
Categories: Discrete Semiconductor Products
Case / Package: SOT-343
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Other Part Number: 497-8293, START449ETR, 497-8293-6, 497-8293-ND, 497-8293-1, -497-8293-6, -497-8293-1, 497-8293-2, -497-8293-2

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - START499ETR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
START499ETR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) START499ETR
RF TRANS NPN 4.5V 1.9GHZ SOT343

RF TRANS NPN 4.5V 1.9GHZ SOT343

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 497-8293-2-ND 283-START499ETR 935224-START499ETR START499ETR
Product Name Bipolar RF Transistors 42GHz 600mA 600mW Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - START499ETR Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type SC-82A, SOT-343 SOT3; SOT-343
IC(max) 600 milliamps
VCEO 4.5 volts 4.5 volts
VCBO 15 volts
Unlock Full Specs
to access all available technical data