STMicroelectronics LED Drivers STAP16DPPS05XTTR

Description
LED Driver IC 16 Output Linear Shift Register Dimming 40mA 24-HTSSOP
Description
LED Driver IC 16 Output Linear Shift Register Dimming 40mA 24-HTSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The STAP16DPPS05XTTR is a 16-bit constant current LED driver designed for LED panel displays, featuring a serial-in, parallel-out shift register and a 16-bit D-type storage register. It provides 16 regulated current sources capable of delivering 3 to 40 mA to drive LEDs. The device includes open and short LED detection capabilities, allowing it to identify faults such as short circuits to ground or supply voltage, as well as open lines. This detection is integrated without increasing the pin count, utilizing the output enable and latch pins for dual functionality. The output current can be adjusted using an external resistor, enabling control over LED brightness from 0% to 100%. The driver operates with a supply voltage range of 3 V to 5.5 V and supports a maximum clock frequency of 30 MHz, making it suitable for high-volume data transmission applications. It also features an auto power-saving mode and thermal shutdown for overtemperature protection. The device is AECQ100 qualified, making it suitable for automotive applications, and is packaged in a TSSOP24 format with an exposed pad for enhanced heat dissipation.

Datasheet Summary
Powered by GS/AI

The STAP16DPPS05XTTR is a 16-bit constant current LED driver designed for LED panel displays, featuring a serial-in, parallel-out shift register and a 16-bit D-type storage register. It provides 16 regulated current sources capable of delivering 3 to 40 mA to drive LEDs. The device includes open and short LED detection capabilities, allowing it to identify faults such as short circuits to ground or supply voltage, as well as open lines. This detection is integrated without increasing the pin count, utilizing the output enable and latch pins for dual functionality. The output current can be adjusted using an external resistor, enabling control over LED brightness from 0% to 100%. The driver operates with a supply voltage range of 3 V to 5.5 V and supports a maximum clock frequency of 30 MHz, making it suitable for high-volume data transmission applications. It also features an auto power-saving mode and thermal shutdown for overtemperature protection. The device is AECQ100 qualified, making it suitable for automotive applications, and is packaged in a TSSOP24 format with an exposed pad for enhanced heat dissipation.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - STAP16DPPS05XTTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
STAP16DPPS05XTTR
LED Drivers STAP16DPPS05XTTR
LED Driver IC 16 Output Linear Shift Register Dimming 40mA 24-HTSSOP

LED Driver IC 16 Output Linear Shift Register Dimming 40mA 24-HTSSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number STAP16DPPS05XTTR
Product Name LED Drivers
Number of Outputs 16
Output Configuration Inverting; Shift Register
Output Voltage 20 volts
Output Current 0.0400 amps
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC2351DWRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details
 - 74HC1G125GV-Q100H - Rochester Electronics
Specs
Package Type SOT753
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI53311-B-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 1.25E6 kHz
View Details