200 W, 32 V HF to 1.3 GHz LDMOS transistor in a STAC package Product overview: STAC9200 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 W, 32 V, 1.3 GHz. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200 W, 32 V, 1.3 GHz, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STAC9200 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1278441-STAC9200
Category: Discrete Semiconductor Products>Transistors
Package: Box
Standard Package: 80
Voltage - Rated: 80 V
Frequency: 1.3GHz
Gain: 18dB
Transistor Type: LDMOS
Power - Output: 230W
Package / Case: STAC244B
Supplier Device Package: STAC244B
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
Current Rating (Amps): 1µA
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: STMicroelectronics
Base Product Number: STAC9200
Product Status: Obsolete
RF MOSFET LDMOS 32V STAC244B
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 285-STAC9200 | 1278441-STAC9200 | STAC9200 |
| Product Name | 200 W 32 V 1.3 GHz MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 | Chassis Mount |