STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF STAC4932F

Description
Win Source Part Number: 1278431-STAC4932F Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Tray Standard Package: 20 Voltage - Rated: 200 V Frequency: 123MHz Current - Test: 250 mA Gain: 26dB Transistor Type: N-Channel Voltage - Test: 100 V Power - Output: 1200W Package / Case: STAC244F Supplier Device Package: STAC244F ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-12235,497-12235 Base Product Number: STAC4932
Request a Quote Datasheet
Description
Win Source Part Number: 1278431-STAC4932F Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Tray Standard Package: 20 Voltage - Rated: 200 V Frequency: 123MHz Current - Test: 250 mA Gain: 26dB Transistor Type: N-Channel Voltage - Test: 100 V Power - Output: 1200W Package / Case: STAC244F Supplier Device Package: STAC244F ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-12235,497-12235 Base Product Number: STAC4932
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF - 1278431-STAC4932F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF
1278431-STAC4932F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF 1278431-STAC4932F
Win Source Part Number: 1278431-STAC4932F Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Tray Standard Package: 20 Voltage - Rated: 200 V Frequency: 123MHz Current - Test: 250 mA Gain: 26dB Transistor Type: N-Channel Voltage - Test: 100 V Power - Output: 1200W Package / Case: STAC244F Supplier Device Package: STAC244F ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-12235,497-12235 Base Product Number: STAC4932

Win Source Part Number: 1278431-STAC4932F
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Package: Tray
Standard Package: 20
Voltage - Rated: 200 V
Frequency: 123MHz
Current - Test: 250 mA
Gain: 26dB
Transistor Type: N-Channel
Voltage - Test: 100 V
Power - Output: 1200W
Package / Case: STAC244F
Supplier Device Package: STAC244F
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-12235,497-12235
Base Product Number: STAC4932

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STAC4932F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STAC4932F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STAC4932F
RF MOSFET 100V STAC244F

RF MOSFET 100V STAC244F

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 1278431-STAC4932F STAC4932F
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

1200V MOSFET Transistor - 278-AIMW120R060M1HXKSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 150 milliwatts
View Details
7 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details