STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF STAC2942FW

Description
Win Source Part Number: 1278424-STAC2942FW Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Tray Standard Package: 20 Voltage - Rated: 130 V Frequency: 175MHz Current - Test: 250 mA Transistor Type: N-Channel Voltage - Test: 50 V Power - Output: 450W Package / Case: STAC244B Supplier Device Package: STAC244B ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) Current Rating (Amps): 40A REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: STAC2942FW,497-13296 ,-497-13296 Base Product Number: STAC2942 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1278424-STAC2942FW Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Tray Standard Package: 20 Voltage - Rated: 130 V Frequency: 175MHz Current - Test: 250 mA Transistor Type: N-Channel Voltage - Test: 50 V Power - Output: 450W Package / Case: STAC244B Supplier Device Package: STAC244B ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) Current Rating (Amps): 40A REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: STAC2942FW,497-13296 ,-497-13296 Base Product Number: STAC2942 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF - 1278424-STAC2942FW - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF
1278424-STAC2942FW
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF 1278424-STAC2942FW
Win Source Part Number: 1278424-STAC2942FW Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Tray Standard Package: 20 Voltage - Rated: 130 V Frequency: 175MHz Current - Test: 250 mA Transistor Type: N-Channel Voltage - Test: 50 V Power - Output: 450W Package / Case: STAC244B Supplier Device Package: STAC244B ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) Current Rating (Amps): 40A REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: STAC2942FW,497-13296 ,-497-13296 Base Product Number: STAC2942 Product Status: Obsolete

Win Source Part Number: 1278424-STAC2942FW
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Package: Tray
Standard Package: 20
Voltage - Rated: 130 V
Frequency: 175MHz
Current - Test: 250 mA
Transistor Type: N-Channel
Voltage - Test: 50 V
Power - Output: 450W
Package / Case: STAC244B
Supplier Device Package: STAC244B
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
Current Rating (Amps): 40A
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: STAC2942FW,497-13296,-497-13296
Base Product Number: STAC2942
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
350W 50V MOSFET Transistor
285-STAC2942FW
350W 50V MOSFET Transistor 285-STAC2942FW
350W - 50V HF/VHF DMOS in STAC244 Flangeless package Product overview: STAC2942FW from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350W, 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 350W, 50V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STAC2942FW can be used for catalog matching and distributor lookup.

350W - 50V HF/VHF DMOS in STAC244 Flangeless package Product overview: STAC2942FW from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350W, 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 350W, 50V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STAC2942FW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STAC2942FW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STAC2942FW
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STAC2942FW
RF MOSFET 50V STAC244B

RF MOSFET 50V STAC244B

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1278424-STAC2942FW 285-STAC2942FW STAC2942FW
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF 350W 50V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFSL4310 - 221704-AUIRFSL4310 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 100 volts
PD 300000 milliwatts
View Details
4 suppliers
DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 15 dB
View Details
2 suppliers