Trans RF FET N-CH 130V 40A 5-Pin STAC244B Loose Product overview: STAC2942BW from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 130V, 40A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STAC2942BW can be used for catalog matching and distributor lookup.
RF TRANSISTOR, 130V, 175MHZ, STAC244B; Drain Source Voltage Vds:130V; Continuous Drain Current Id:40A; Power Dissipation:625W; Operating Frequency Min:-; Operating Frequency Max:175MHz; No. of Pins:4Pins; Product Range:-; MSL:- RoHS Compliant: Yes
RF MOSFET 50V STAC244F
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors |
| Product Number | 285-STAC2942BW | 45AC7523 | STAC2942BW |
| Product Name | 130V 40A MOSFET Transistor | Rf Transistor, 130V, 175Mhz, Stac244B; Drain Source Voltage Vds Stmicroelectronics | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | ||
| PD | 625000 milliwatts | ||
| TJ | -65 C (-85 F) | ||
| Transistor Type | Rf Transistor, 130V, 175Mhz, Stac244B; Drain Source Voltage Vds Stmicroelectronics |