STMicroelectronics, Inc. RF FETs, MOSFETs STAC2932B

Description
RF Mosfet N-Channel 50V 250mA 175MHz 390W STAC244B
Request a Quote Datasheet
Description
RF Mosfet N-Channel 50V 250mA 175MHz 390W STAC244B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 497-8764-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
497-8764-ND
RF FETs, MOSFETs 497-8764-ND
RF Mosfet N-Channel 50V 250mA 175MHz 390W STAC244B

RF Mosfet N-Channel 50V 250mA 175MHz 390W STAC244B

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF - 1278422-STAC2932B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF
1278422-STAC2932B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF 1278422-STAC2932B
Win Source Part Number: 1278422-STAC2932B Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Tray Standard Package: 20 Voltage - Rated: 125 V Frequency: 175MHz Current - Test: 250 mA Transistor Type: N-Channel Voltage - Test: 50 V Power - Output: 390W Package / Case: STAC244B Supplier Device Package: STAC244B ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 40A REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-8764,497-8764 Base Product Number: STAC293 Product Status: Obsolete

Win Source Part Number: 1278422-STAC2932B
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Package: Tray
Standard Package: 20
Voltage - Rated: 125 V
Frequency: 175MHz
Current - Test: 250 mA
Transistor Type: N-Channel
Voltage - Test: 50 V
Power - Output: 390W
Package / Case: STAC244B
Supplier Device Package: STAC244B
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 40A
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-8764,497-8764
Base Product Number: STAC293
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
300W 50V MOSFET Transistor
285-STAC2932B
300W 50V MOSFET Transistor 285-STAC2932B
300W - 50V HF/VHF DMOS in STAC244 Boltdown package Product overview: STAC2932B from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300W, 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300W, 50V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STAC2932B can be used for catalog matching and distributor lookup.

300W - 50V HF/VHF DMOS in STAC244 Boltdown package Product overview: STAC2932B from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300W, 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300W, 50V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STAC2932B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STAC2932B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STAC2932B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STAC2932B
RF MOSFET 50V STAC244B

RF MOSFET 50V STAC244B

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-8764-ND 1278422-STAC2932B 285-STAC2932B STAC2932B
Product Name RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF 300W 50V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type STAC244B SOT3 STAC244B
Unlock Full Specs
to access all available technical data