STMicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF STAC1011-350F

Description
Win Source Part Number: 1278420-STAC1011-350 F Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Tube Standard Package: 144 Voltage - Rated: 80 V Frequency: 1.03GHz ~ 1.09GHz Gain: 15dB Transistor Type: LDMOS Power - Output: 370W Package / Case: STAC265B Supplier Device Package: STAC265B ECCN: EAR99 Fake Threat In the Open Market: 57 pct. Current Rating (Amps): 2µA REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: STMicroelectronics Base Product Number: STAC1011
Request a Quote Datasheet
Description
Win Source Part Number: 1278420-STAC1011-350 F Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Tube Standard Package: 144 Voltage - Rated: 80 V Frequency: 1.03GHz ~ 1.09GHz Gain: 15dB Transistor Type: LDMOS Power - Output: 370W Package / Case: STAC265B Supplier Device Package: STAC265B ECCN: EAR99 Fake Threat In the Open Market: 57 pct. Current Rating (Amps): 2µA REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: STMicroelectronics Base Product Number: STAC1011
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF - 1278420-STAC1011-350F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF
1278420-STAC1011-350F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF 1278420-STAC1011-350F
Win Source Part Number: 1278420-STAC1011-350 F Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Tube Standard Package: 144 Voltage - Rated: 80 V Frequency: 1.03GHz ~ 1.09GHz Gain: 15dB Transistor Type: LDMOS Power - Output: 370W Package / Case: STAC265B Supplier Device Package: STAC265B ECCN: EAR99 Fake Threat In the Open Market: 57 pct. Current Rating (Amps): 2µA REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: STMicroelectronics Base Product Number: STAC1011

Win Source Part Number: 1278420-STAC1011-350F
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Package: Tube
Standard Package: 144
Voltage - Rated: 80 V
Frequency: 1.03GHz ~ 1.09GHz
Gain: 15dB
Transistor Type: LDMOS
Power - Output: 370W
Package / Case: STAC265B
Supplier Device Package: STAC265B
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
Current Rating (Amps): 2µA
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: STMicroelectronics
Base Product Number: STAC1011

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STAC1011-350F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STAC1011-350F
RF MOSFET LDMOS STAC265B

RF MOSFET LDMOS STAC265B

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number 1278420-STAC1011-350F STAC1011-350F
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 STAC265B
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065040T3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-220; TO-220-3
Packing Method Tube; Tube
View Details
3 suppliers
100V 4.1A MOSFET Transistor - 278-AUIRF7665S2TR - ERSAELECTRONICS PTE. LTD.
Specs
PD 2400 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR)
View Details
6 suppliers