STMicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF STAC0912-250

Description
Win Source Part Number: 1278416-STAC0912-250 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Tube Standard Package: 90 Voltage - Rated: 80 V Frequency: 960MHz ~ 1.215GHz Gain: 16.3dB Transistor Type: LDMOS Power - Output: 285W Package / Case: STAC265B Supplier Device Package: STAC265B ECCN: EAR99 Fake Threat In the Open Market: 79 pct. Current Rating (Amps): 2µA REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: STMicroelectronics Base Product Number: STAC0912 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1278416-STAC0912-250 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Tube Standard Package: 90 Voltage - Rated: 80 V Frequency: 960MHz ~ 1.215GHz Gain: 16.3dB Transistor Type: LDMOS Power - Output: 285W Package / Case: STAC265B Supplier Device Package: STAC265B ECCN: EAR99 Fake Threat In the Open Market: 79 pct. Current Rating (Amps): 2µA REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: STMicroelectronics Base Product Number: STAC0912 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF - 1278416-STAC0912-250 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF
1278416-STAC0912-250
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF 1278416-STAC0912-250
Win Source Part Number: 1278416-STAC0912-250 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Tube Standard Package: 90 Voltage - Rated: 80 V Frequency: 960MHz ~ 1.215GHz Gain: 16.3dB Transistor Type: LDMOS Power - Output: 285W Package / Case: STAC265B Supplier Device Package: STAC265B ECCN: EAR99 Fake Threat In the Open Market: 79 pct. Current Rating (Amps): 2µA REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: STMicroelectronics Base Product Number: STAC0912 Product Status: Obsolete

Win Source Part Number: 1278416-STAC0912-250
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Package: Tube
Standard Package: 90
Voltage - Rated: 80 V
Frequency: 960MHz ~ 1.215GHz
Gain: 16.3dB
Transistor Type: LDMOS
Power - Output: 285W
Package / Case: STAC265B
Supplier Device Package: STAC265B
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
Current Rating (Amps): 2µA
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: STMicroelectronics
Base Product Number: STAC0912
Product Status: Obsolete

Buy Now Datasheet
MOSFET Transistor - 285-STAC0912-250 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
MOSFET Transistor
285-STAC0912-250
MOSFET Transistor 285-STAC0912-250
LDMOS avionics radar transistor Product overview: STAC0912-250 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STAC0912-250 can be used for catalog matching and distributor lookup.

LDMOS avionics radar transistor Product overview: STAC0912-250 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STAC0912-250 can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STAC0912-250
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STAC0912-250
RF MOSFET LDMOS 36V STAC265B

RF MOSFET LDMOS 36V STAC265B

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1278416-STAC0912-250 285-STAC0912-250 STAC0912-250
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single IGBTs - 448-AIGB15N65H5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
View Details
5 suppliers