Manufacturer: STMicroelectronics
Win Source Part Number: 1260561-STABP01D
Series: Bash
Packaging: Tube
Operating Temperature Range: -20°C ~ 85°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Applications: Digital Audio Interfacing
Operating Supply Voltage: 10.5V
Function: Audio Signal Processor
Interface: Serial
Number of Channels: 1
Part Status: Obsolete(EOL)
Family Name: STABP01
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Manufacturer Package: 20-SO
Introduction Date: May 20, 2002
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Audio Audio Signal Processor 1 Channel 20-SO
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1260561-STABP01D | STABP01D |
| Product Name | Audio Special Purpose - STABP01D | Audio Special Purpose |
| Supply Voltage (VS) | 10.5 volts | 10.5 volts |