STMicroelectronics OEM Parts - OEM Parts ( S ) - STA8100GA STA8100GA

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097041-STA8100GA Operating Supply Voltage: 3.3 V Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 1.71 V Max Operating Temperature: 105 °C
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097041-STA8100GA Operating Supply Voltage: 3.3 V Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 1.71 V Max Operating Temperature: 105 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - STA8100GA - 1097041-STA8100GA - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - STA8100GA
1097041-STA8100GA
OEM Parts - OEM Parts ( S ) - STA8100GA 1097041-STA8100GA
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097041-STA8100GA Operating Supply Voltage: 3.3 V Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 1.71 V Max Operating Temperature: 105 °C

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1097041-STA8100GA
Operating Supply Voltage: 3.3 V
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 1.71 V
Max Operating Temperature: 105 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1097041-STA8100GA
Product Name OEM Parts - OEM Parts ( S ) - STA8100GA
Unlock Full Specs
to access all available technical data