STMicroelectronics 1575.42MHz 4.3V WLCSP Rf Receiver STA8090WGR

Description
GPS Receiver 1575.42MHz 4.3V 77-Pin WLCSP T/R Product overview: STA8090WGR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1575.42MHz, 4.3V, WLCSP. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 1575.42MHz, 4.3V, WLCSP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8090WGR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
GPS Receiver 1575.42MHz 4.3V 77-Pin WLCSP T/R Product overview: STA8090WGR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1575.42MHz, 4.3V, WLCSP. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 1575.42MHz, 4.3V, WLCSP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8090WGR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1575.42MHz 4.3V WLCSP Rf Receiver - 870-STA8090WGR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1575.42MHz 4.3V WLCSP Rf Receiver
870-STA8090WGR
1575.42MHz 4.3V WLCSP Rf Receiver 870-STA8090WGR
GPS Receiver 1575.42MHz 4.3V 77-Pin WLCSP T/R Product overview: STA8090WGR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1575.42MHz, 4.3V, WLCSP. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 1575.42MHz, 4.3V, WLCSP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8090WGR can be used for catalog matching and distributor lookup.

GPS Receiver 1575.42MHz 4.3V 77-Pin WLCSP T/R Product overview: STA8090WGR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1575.42MHz, 4.3V, WLCSP. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 1575.42MHz, 4.3V, WLCSP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8090WGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF/IF and RFID - RF Receivers - 1235903-STA8090WGR - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Receivers
1235903-STA8090WGR
RF/IF and RFID - RF Receivers 1235903-STA8090WGR
Win Source Part Number: 1235903-STA8090WGR Category: RF/IF and RFID>RF Receivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Applications: GPS Receiver Standard Package: 2,000 Mounting: SMD (SMT) Frequency: 4.092MHz ~ 1.561GHz, 8.57MHz ~ 1.575GHz, 10.23MHz ~ 1.601GHz Memory Size: 256kB SRAM, 512kB ROM Data Interface: I2C, SPI, UART, USB Sensitivity: -162dBm Data Rate (Max): 12Mbps Modulation or Protocol: BeiDou, Galileo, GLONASS, GNSS, GPS Antenna Connector: PCB, Surface Mount Voltage - Supply: 1.08V ~ 1.32V Package / Case: 77-UFBGA, WLCSP Supplier Device Package: 77-WLCSP (3.86x3.84) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 71 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: STA8090

Win Source Part Number: 1235903-STA8090WGR
Category: RF/IF and RFID>RF Receivers
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Applications: GPS Receiver
Standard Package: 2,000
Mounting: SMD (SMT)
Frequency: 4.092MHz ~ 1.561GHz, 8.57MHz ~ 1.575GHz, 10.23MHz ~ 1.601GHz
Memory Size: 256kB SRAM, 512kB ROM
Data Interface: I2C, SPI, UART, USB
Sensitivity: -162dBm
Data Rate (Max): 12Mbps
Modulation or Protocol: BeiDou, Galileo, GLONASS, GNSS, GPS
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 1.08V ~ 1.32V
Package / Case: 77-UFBGA, WLCSP
Supplier Device Package: 77-WLCSP (3.86x3.84)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 71 pct.
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Base Product Number: STA8090

Buy Now Datasheet
RF Receivers - STA8090WGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
STA8090WGR
RF Receivers STA8090WGR
Automotive, AEC-Q100 RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 4.092MHz ~ 1.561GHz, 8.57MHz ~ 1.575GHz, 10.23MHz ~ 1.601GHz -162dBm 12Mbps PCB, Surface Mount 77-WLCSP (3.86x3.84)

Automotive, AEC-Q100 RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 4.092MHz ~ 1.561GHz, 8.57MHz ~ 1.575GHz, 10.23MHz ~ 1.601GHz -162dBm 12Mbps PCB, Surface Mount 77-WLCSP (3.86x3.84)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 870-STA8090WGR 1235903-STA8090WGR STA8090WGR
Product Name 1575.42MHz 4.3V WLCSP Rf Receiver RF/IF and RFID - RF Receivers RF Receivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 77-UFBGA, WLCSP
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -162 dBm -162 dBm
Operating Frequency 4.09 to 1601 MHz 4.09 to 1601 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - RXM-433-RM - Quarktwin Technology Ltd.
Specs
Package Type 7-SIP Module
Features RoHS
Operating Temperature -10.0 to 50.0 C (14.0 to 122.0 F)
View Details
RTM Series Monopulse Receiver - RTM-7020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 70 MHz
RF Connectors SMA
View Details
WDR-U AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details