The STA8090GATR is an automotive-grade RF receiver designed for multi-constellation GNSS applications, supporting GPS, Galileo, GLONASS, BeiDou, and QZSS systems. It features 48 tracking channels and 2 fast acquisition channels, achieving an indoor sensitivity of -162 dBm in tracking mode. The device offers a fast time-to-first-fix (TTFF) of less than 1 second in hot start conditions and 30 seconds in cold start conditions.
This standalone receiver integrates an RF front-end and a low noise amplifier within a single die. It is powered by a high-performance ARM946 MCU operating at up to 196 MHz, with 256 Kbytes of embedded SRAM and an external SQI Flash interface. The STA8090GATR includes multiple communication interfaces, such as 2 UARTs, 1 I2C master/slave interface, and USB2.0 full speed connectivity, along with 2 CAN channels and a 10-bit ADC.
The device operates within a voltage range of 1.6 V to 4.3 V for both main and backup supplies, with a digital voltage of 1.1 V to 1.32 V. It is packaged in a VFQFPN56 format measuring 8 x 8 x 1.0 mm and is rated for an ambient temperature range of -40°C to +85°C. The STA8090GATR is suitable for applications such as in-dash navigation, smart antennas, and vehicle-to-everythin
Win Source Part Number: 1235902-STA8090GATR
Category: RF/IF and RFID>RF Receivers
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Applications: GPS Receiver
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 4.092MHz ~ 1.561GHz, 8.57MHz ~ 1.575GHz, 10.23MHz ~ 1.601GHz
Memory Size: 256kB SRAM, 512kB ROM
Data Interface: I2C, SPI, UART, USB
Sensitivity: -162dBm
Data Rate (Max): 12Mbps
Modulation or Protocol: BeiDou, Galileo, GLONASS, GNSS, GPS
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 1.08V ~ 1.26V
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-VFQFPN (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 81 pct.
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Base Product Number: STA8090
Automotive Grade GPS/Galileo/Glonass/
Automotive, AEC-Q100 RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 4.092MHz ~ 1.561GHz, 8.57MHz ~ 1.575GHz, 10.23MHz ~ 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 1235902-STA8090GATR | 870-STA8090GATR | STA8090GATR |
| Product Name | RF/IF and RFID - RF Receivers | Automotive Rf Receiver | RF Receivers |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 56-VFQFN Exposed Pad | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Sensitivity | -162 dBm | -162 dBm | |
| Operating Frequency | 4.09 to 1601 MHz | 4.09 to 1601 MHz |