Automotive, AEC-Q100 RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 4.092MHz ~ 1.561GHz, 8.57MHz ~ 1.575GHz, 10.23MHz ~ 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)
| DigiKey | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | STA8090GATR-ND |
| Product Name | RF Receivers |
| Device Type | Receiver |
| Technology | GPS |
| Interface | USB |
| Operating Frequency | 4.09 to 1601 MHz |