STMicroelectronics RF/IF and RFID - RF Receivers STA8090FGBTR

Description
Win Source Part Number: 1235920-STA8090FGBTR Category: RF/IF and RFID>RF Receivers Package: Tape & Reel (TR) Applications: GPS Receiver Standard Package: 4,000 Mounting: SMD (SMT) Memory Size: 256kB SRAM Data Interface: I2C, SPI, UART Sensitivity: -162dBm Data Rate (Max): 12Mbps Modulation or Protocol: BeiDou, Galileo, Glonass, GPS Antenna Connector: PCB, Surface Mount Voltage - Supply: 1.08V ~ 1.32V Package / Case: 99-TFBGA Supplier Device Package: 99-TFBGA (5x6) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: STA8090
Request a Quote Datasheet
Description
Win Source Part Number: 1235920-STA8090FGBTR Category: RF/IF and RFID>RF Receivers Package: Tape & Reel (TR) Applications: GPS Receiver Standard Package: 4,000 Mounting: SMD (SMT) Memory Size: 256kB SRAM Data Interface: I2C, SPI, UART Sensitivity: -162dBm Data Rate (Max): 12Mbps Modulation or Protocol: BeiDou, Galileo, Glonass, GPS Antenna Connector: PCB, Surface Mount Voltage - Supply: 1.08V ~ 1.32V Package / Case: 99-TFBGA Supplier Device Package: 99-TFBGA (5x6) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: STA8090
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Receivers - 1235920-STA8090FGBTR - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Receivers
1235920-STA8090FGBTR
RF/IF and RFID - RF Receivers 1235920-STA8090FGBTR
Win Source Part Number: 1235920-STA8090FGBTR Category: RF/IF and RFID>RF Receivers Package: Tape & Reel (TR) Applications: GPS Receiver Standard Package: 4,000 Mounting: SMD (SMT) Memory Size: 256kB SRAM Data Interface: I2C, SPI, UART Sensitivity: -162dBm Data Rate (Max): 12Mbps Modulation or Protocol: BeiDou, Galileo, Glonass, GPS Antenna Connector: PCB, Surface Mount Voltage - Supply: 1.08V ~ 1.32V Package / Case: 99-TFBGA Supplier Device Package: 99-TFBGA (5x6) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: STA8090

Win Source Part Number: 1235920-STA8090FGBTR
Category: RF/IF and RFID>RF Receivers
Package: Tape & Reel (TR)
Applications: GPS Receiver
Standard Package: 4,000
Mounting: SMD (SMT)
Memory Size: 256kB SRAM
Data Interface: I2C, SPI, UART
Sensitivity: -162dBm
Data Rate (Max): 12Mbps
Modulation or Protocol: BeiDou, Galileo, Glonass, GPS
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 1.08V ~ 1.32V
Package / Case: 99-TFBGA
Supplier Device Package: 99-TFBGA (5x6)
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Base Product Number: STA8090

Buy Now Datasheet
RF Receivers - STA8090FGBTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
STA8090FGBTR
RF Receivers STA8090FGBTR
- RF Receiver BeiDou, Galileo, Glonass, GPS -162dBm 12Mbps PCB, Surface Mount 99-TFBGA (5x6)

- RF Receiver BeiDou, Galileo, Glonass, GPS -162dBm 12Mbps PCB, Surface Mount 99-TFBGA (5x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers
Product Number 1235920-STA8090FGBTR STA8090FGBTR
Product Name RF/IF and RFID - RF Receivers RF Receivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 99-TFBGA
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -162 dBm -162 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Receiver - RF RxT SW922-NET - steute
Specs
Operating Temperature 0.0 to 55.0 C (32.0 to 131.0 F)
Operating Frequency 916 MHz
View Details
FSK Receiver - EFRC-11E2D-22 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface RS232 / RSS
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details