STMicroelectronics Rf Receiver STA8090FGBD

Description
RF RCVR BEIDOU/GALILEO 99TFBGA Product overview: STA8090FGBD from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8090FGBD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF RCVR BEIDOU/GALILEO 99TFBGA Product overview: STA8090FGBD from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8090FGBD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Receiver - 870-STA8090FGBD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Receiver
870-STA8090FGBD
Rf Receiver 870-STA8090FGBD
RF RCVR BEIDOU/GALILEO 99TFBGA Product overview: STA8090FGBD from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8090FGBD can be used for catalog matching and distributor lookup.

RF RCVR BEIDOU/GALILEO 99TFBGA Product overview: STA8090FGBD from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8090FGBD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF/IF and RFID - RF Receivers - 1235913-STA8090FGBD - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Receivers
1235913-STA8090FGBD
RF/IF and RFID - RF Receivers 1235913-STA8090FGBD
Win Source Part Number: 1235913-STA8090FGBD Category: RF/IF and RFID>RF Receivers Package: Tray Applications: GPS Receiver Standard Package: 2,184 Mounting: SMD (SMT) Memory Size: 256kB SRAM Data Interface: I2C, SPI, UART Sensitivity: -162dBm Data Rate (Max): 12Mbps Modulation or Protocol: BeiDou, Galileo, Glonass, GPS Antenna Connector: PCB, Surface Mount Voltage - Supply: 1.08V ~ 1.32V Package / Case: 99-TFBGA Supplier Device Package: 99-TFBGA (5x6) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: STA8090

Win Source Part Number: 1235913-STA8090FGBD
Category: RF/IF and RFID>RF Receivers
Package: Tray
Applications: GPS Receiver
Standard Package: 2,184
Mounting: SMD (SMT)
Memory Size: 256kB SRAM
Data Interface: I2C, SPI, UART
Sensitivity: -162dBm
Data Rate (Max): 12Mbps
Modulation or Protocol: BeiDou, Galileo, Glonass, GPS
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 1.08V ~ 1.32V
Package / Case: 99-TFBGA
Supplier Device Package: 99-TFBGA (5x6)
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Base Product Number: STA8090

Buy Now Datasheet
RF Receivers - STA8090FGBD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
STA8090FGBD
RF Receivers STA8090FGBD
- RF Receiver BeiDou, Galileo, Glonass, GPS -162dBm 12Mbps PCB, Surface Mount 99-TFBGA (5x6)

- RF Receiver BeiDou, Galileo, Glonass, GPS -162dBm 12Mbps PCB, Surface Mount 99-TFBGA (5x6)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 870-STA8090FGBD 1235913-STA8090FGBD STA8090FGBD
Product Name Rf Receiver RF/IF and RFID - RF Receivers RF Receivers
Applications GPS Receiver
Package Type Tray Surface Mount; SMD (SMT) Surface Mount; 99-TFBGA
Communication Interface I2C, SPI, UART
RF Modulation BeiDou, Galileo, Glonass, GPS
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Receiver - RF Rx SW868-2W-RS232 - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 868 MHz
View Details
Video Receiver - EVR-09D2A-00 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface Telemetry Receivers
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details